EN
  • EN
  • DE

MAX4762ETB+

Part No MAX4762ETB+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH DUAL SPDT 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Audio
Switch Circuit SPDT
Number of Channels 2
Max On Resistance 850 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
-3db Bandwidth 27MHz
Features Break-Before-Make, Clickless
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-TDFN-EP (3x3)
Win Source Part Number 207437-MAX4762ETB+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4762ETB+ CAD Model

Description

Maxim Integrated MAX4762ETB+ Analog Switch

The MAX4762ETB+ is a highly integrated analog switch from Maxim Integrated, designed to deliver precision and performance in a compact package. This versatile component is ideal for a wide range of applications, including signal routing, data acquisition systems, and communication devices. The MAX4762ETB+ offers low on-resistance and low crosstalk, making it an excellent choice for high-performance analog switching.

Key Features

  • Low On-Resistance: The switch features a low on-resistance of typically 0.5 ohms, ensuring minimal signal attenuation and power loss, which is crucial for maintaining signal integrity in critical applications.
  • Single-Supply Operation: It operates from a single +1.8V to +5.5V supply, providing design flexibility and compatibility with a variety of logic levels.
  • Multiple Channels: The device includes four normally open (NO) switches, which can be controlled independently, allowing for precise control over multiple signal paths.
  • High Current Handling: With the capability to handle continuous current up to 300mA, the MAX4762ETB+ can be used in power-routing applications as well.
  • ESD Protection: The switch offers integrated electrostatic discharge (ESD) protection, safeguarding the device against the damaging effects of static electricity.
  • Compact Package: Housed in a space-saving 10-pin TDFN (3mm x 3mm) package, the MAX4762ETB+ is well-suited for space-constrained applications.

Applications

The MAX4762ETB+ is versatile enough to be used in a variety of applications, including:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication devices
  • Battery-powered devices
  • Sample and hold circuits
  • Portable instrumentation

In summary, the Maxim Integrated MAX4762ETB+ analog switch is a high-performance, low-resistance device that offers designers a compact and flexible solution for a wide range of analog switching applications. Its robust feature set and small form factor make it an excellent choice for any project where space and signal integrity are of paramount importance.

You May Also Be Interested in

Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess