EN
  • EN
  • DE

MAX4762EBC+

Part No MAX4762EBC+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704187-MAX4762EBC+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4762EBC+ CAD Model

Description

Maxim Integrated MAX4762EBC+ Product Overview

The MAX4762EBC+ from Maxim Integrated is a high-performance analog switch designed to deliver precision signal routing in a variety of applications. This versatile component is an ideal solution for systems that require low distortion and crosstalk, such as audio and video signal processing, data acquisition, and communication systems.

Key Features

  • Low On-Resistance: The MAX4762EBC+ boasts a low on-resistance (RON) that typically measures at 4Ω. This feature ensures minimal signal attenuation and power loss, making it suitable for passing high-quality signals without significant degradation.
  • Single-Supply Operation: Designed to operate from a single +1.8V to +5.5V supply, this switch is highly versatile and can be easily integrated into a wide range of circuit designs.
  • High Off-Isolation: With its excellent off-isolation characteristics, the MAX4762EBC+ prevents unwanted signal leakage between channels when the switch is in the off state, preserving signal integrity.
  • Low Crosstalk: The device is engineered to minimize crosstalk between channels, which is critical for maintaining the clarity and quality of the signals being routed.
  • ESD Protection: The MAX4762EBC+ includes integrated electrostatic discharge (ESD) protection circuitry, safeguarding the device from the damaging effects of ESD events.
  • Compact Package: Available in a 12-pin UCSP (Ultra Chip-Scale Package), the product offers a compact footprint that is beneficial for space-constrained applications.

Applications

The MAX4762EBC+ is suitable for a variety of applications where high-quality signal routing is essential. These include:

  • Audio and Video Switching
  • Signal Routing in Communication Systems
  • Data Acquisition Systems
  • Portable Battery-Powered Devices
  • Medical Equipment
  • Relay Replacement

Maxim Integrated's commitment to quality and performance is embodied in the MAX4762EBC+, making it a reliable choice for designers seeking a switch that offers both precision and durability. The device's robust feature set, combined with its ease of integration, positions it as an essential component for any system requiring high-fidelity signal management.

You May Also Be Interested in

Maxim Integrated
Lowest to $8.1208
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess