EN
  • EN
  • DE

MAX4760EWX+T

Part No MAX4760EWX+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD DPDT 36WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit DPDT
Number of Circuits 4
Max On Resistance 3.5 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 140ns, 50ns
-3db Bandwidth 150MHz
Charge Injection 15pC
Channel Capacitance(CS off, CD off) 25pF
Max Leakage Current (IS off) 5nA
Crosstalk -95dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 36-WLP (3.07x3.07)
Win Source Part Number 044206-MAX4760EWX+T
Ultra Librarian 3D Model Ultra Librarian MAX4760EWX+T CAD Model

Description

Product Overview: MAX4760EWX+T by Maxim Integrated

The MAX4760EWX+T from Maxim Integrated is a high-performance, low-voltage, dual 2:1 multiplexer/demultiplexer (mux/demux) switch IC. This precision analog component is designed to facilitate the routing of differential or single-ended signals through a common signal path, making it an ideal choice for a variety of applications, including signal routing in data acquisition systems, communication devices, and audio/video switching.

Key Features

  • Wide Operating Range: The device operates with a single +1.8V to +5.5V supply, providing design flexibility for various system voltage levels.
  • Low On-Resistance: The MAX4760EWX+T features low on-resistance (Ron) of 4 ohms typical, ensuring minimal signal attenuation and power loss across the switch.
  • High Bandwidth: With a high bandwidth of 200MHz, this switch can handle high-speed signals without significant distortion, making it suitable for video and high-frequency applications.
  • ESD Protection: Enhanced ESD protection is built into the device, with ±15kV Human Body Model (HBM) on the switch I/O, which helps to prevent damage from electrostatic discharges during handling and operation.
  • Low Crosstalk and Off-Isolation: The device offers excellent signal integrity with low crosstalk and high off-isolation, ensuring minimal interference between channels.

Applications

The MAX4760EWX+T is versatile and can be used in a wide range of applications, including:

  • Audio/Video Signal Routing
  • Data Communication Systems
  • Medical Equipment
  • Relay Replacement
  • Test Equipment

Package and Availability

The device is offered in a small, 36-bump WLP (Wafer-Level Package) with a 6mm x 4mm body size, making it suitable for space-constrained applications. The MAX4760EWX+T is also available in tape and reel packaging, denoted by the '+T', which facilitates efficient handling and manufacturing processes.

In summary, the MAX4760EWX+T by Maxim Integrated is a high-quality, versatile mux/demux switch IC that offers robust performance for a variety of signal routing applications. Its low on-resistance, high bandwidth, and ESD protection make it a reliable choice for designers looking to optimize their systems for both performance and space.

You May Also Be Interested in

Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5133 $62.5665
12+ $10.2668 $123.2016
18+ $9.9469 $179.0442
24+ $9.6258 $231.0192
32+ $9.3047 $297.7504
42+ $8.3426 $350.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 544 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess