EN
  • EN
  • DE

MAX4751EGE+

Part No MAX4751EGE+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description 0.9Ohm, Low-Voltage, Single-Supply Quad SPST Analog Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package QFN
Height 900 µm
Max Junction Temperature (Tj) 150 °C
Max Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.6 V
Nominal Supply Current 1 µA
Number of Channels 4
Number of Circuits 4
Number of Pins 16
On-State Resistance 900 mΩ
RoHS Compliant
Win Source Part Number 1165959-MAX4751EGE+
Categories Interface - Specialized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4751EGE+ CAD Model

Description

Maxim Integrated MAX4751EGE+ High-Performance Analog Multiplexer

The Maxim Integrated MAX4751EGE+ is a cutting-edge analog multiplexer that delivers exceptional performance for a broad range of applications. This device is part of Maxim's commitment to providing high-quality and reliable integrated circuits that meet the evolving needs of the electronics industry.

The MAX4751EGE+ features a low on-resistance of just 4.5 ohms (typical), which ensures minimal signal distortion and provides a clear path for analog signals. This low on-resistance is consistent over the full signal range, which extends from the supply rail to ground. The device operates with a single supply voltage ranging from +1.8V to +5.5V or a dual supply voltage of ±2.7V, making it highly versatile for various system designs.

With its wide bandwidth and low crosstalk, the MAX4751EGE+ is suitable for high-frequency signal routing, which is essential in applications such as audio and video switching, data acquisition systems, and communication devices. The multiplexer's high off-isolation ensures that signals on inactive channels do not interfere with the active channel, preserving signal integrity.

Designed for ease of use, the MAX4751EGE+ features a simple digital interface that allows for control via standard logic signals. This makes it easy to integrate into digital systems without the need for complex interfacing. The multiplexer comes in a compact 16-pin QSOP package, which is ideal for space-constrained applications.

Another key feature of the MAX4751EGE+ is its ESD protection, which safeguards the device against electrostatic discharges, enhancing its durability and reliability in harsh environments. This makes the MAX4751EGE+ a robust solution for industrial, automotive, and medical applications where reliability is critical.

In summary, the Maxim Integrated MAX4751EGE+ analog multiplexer is a high-performance, low-on-resistance device that provides precise signal routing with minimal distortion. Its versatility, ease of use, and robust protection features make it an excellent choice for designers looking to optimize their analog signal processing in a compact form factor.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Renesas Electronics America
Need more? Email Us
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess