Products specifications Report Issue?

Mounting Type Holder
Breaker Type Thermal Magnetic
Current Rating (Amps) 2A
Voltage Rating - AC 277 V
Voltage Rating - DC 50 V
Actuator Type Slide Switch
Number of Poles 1
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1601408-2800837
Ultra Librarian 3D Model Ultra Librarian 2800837 CAD Model

You May Also Be Interested in

Eaton Bussmann
CIRCUIT BREAKER
Need more? Email Us
ECAD model for CBP-25B
Qualtek
CIR BRKR THRM 20A 250VAC 32VDC
Need more? Email Us
ECAD model for QLB-203-11B3N-3BA
Eaton Bussmann
COMPACTCIRCUITPROTEC AUX
Need more? Email Us
ECAD model for CCP2-AUX-100
TE Connectivity
CIR BRKR THRM 10A 250VAC 50VDC
Need more? Email Us
ECAD model for W33-T2N1Q-10
Carling Technologies
CIR BRKR THRM 13A 250VAC 32VDC
Need more? Email Us
ECAD model for CMB-133-11C3N-B-A
TE Connectivity
CIR BRKR THRM 15A 250VAC
Need more? Email Us
ECAD model for W57-XB2A99C10-15
Eaton Bussmann
CIR BRKR 20A PUSH-RESET
Need more? Email Us
ECAD model for CB227-20
Eaton Bussmann
CIR BRKR 30A AUTO RESET
Need more? Email Us
ECAD model for CBC-30HB
Eaton Bussmann
CIR BRKR 15A 14V AUTOMATIC RESET
Need more? Email Us
ECAD model for BK/CBC-15HB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention