EN
  • EN
  • DE

MAX4748EUD

Part No MAX4748EUD
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 50 Low-Voltage, Quad SPST/Dual SPDT Analog Switches in UCSP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1213954-MAX4748EUD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4748EUD CAD Model

Description

The MAX4748EUD from Maxim Integrated is a high-performance, low-voltage, dual 4:1 multiplexer/demultiplexer that operates from a single +1.8V to +5.5V supply. This versatile component is designed for use in a variety of signal-switching applications across different industries, including telecommunications, data acquisition systems, and test equipment.

Featuring low on-resistance (RON) of only 4 ohms (typical) that matches between channels and remains flat over the specified signal range, the MAX4748EUD ensures excellent signal integrity. This characteristic makes it an ideal choice for routing high-frequency or analog signals as it minimizes distortion and attenuation. The device also boasts low crosstalk and off-isolation, which are critical parameters for applications requiring high signal purity.

The MAX4748EUD is designed with an ESD tolerance of ±15kV (Human Body Model), providing robust protection against electrostatic discharges, which enhances the reliability and longevity of the end product. Moreover, its single-supply operation simplifies power management within complex systems.

This multiplexer/demultiplexer can be controlled by digital inputs that are 1.8V logic-compatible, allowing for easy interfacing with microcontrollers and other digital logic, even when operating at the lower end of its supply voltage range. The MAX4748EUD also features break-before-make switching action, which prevents momentary shorting when switching channels.

Packaged in a 14-pin TSSOP, the MAX4748EUD is both space-efficient and suitable for automated assembly processes. Its compact footprint makes it an excellent choice for designs where board space is at a premium. For those seeking a reliable and high-quality signal routing solution, the MAX4748EUD from Maxim Integrated offers a blend of performance, versatility, and durability that is hard to match.

Please refer to the official datasheet for detailed specifications, application circuits, and additional information to ensure the MAX4748EUD meets your design requirements.

You May Also Be Interested in

Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6511 $62.1621
25+ $4.6369 $115.9225
39+ $4.4919 $175.1841
54+ $4.3471 $234.7434
69+ $4.2021 $289.9449
92+ $3.7674 $346.6008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess