EN
  • EN
  • DE

MAX4732EUA+T

Part No MAX4732EUA+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Switch Circuit SPST - NC
Number of Circuits 2
On-State Resistance (Maximum) 25 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm
Operating Supply Voltage 2 V ~ 11 V
Switch Time (Ton, Toff) (Maximum) 85ns, 45ns
-3db Bandwidth 300MHz
Charge Injection 7.5pC
Channel Capacitance (CS(off), CD(off)) 20pF, 20pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -108dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 704158-MAX4732EUA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4732
Introduction Date October 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX4732EUA+T CAD Model

Description

Maxim Integrated MAX4732EUA+T Low-Voltage, Quad SPDT Analog Switch

The Maxim Integrated MAX4732EUA+T is a high-performance, quad single-pole/double-throw (SPDT) analog switch designed to provide precision switching capabilities in a compact package. This device is ideal for a wide range of applications, including signal routing, data acquisition systems, and communication devices, thanks to its low-voltage operation and low on-resistance.

Featuring a +1.8V to +5.5V single-supply voltage range, the MAX4732EUA+T is versatile and energy-efficient, making it well-suited for battery-powered and portable devices. The switch operates with a 3V logic-level control input, which allows it to interface seamlessly with modern low-voltage digital logic without the need for level shifters.

One of the standout features of the MAX4732EUA+T is its low on-resistance (RON), typically 4Ω, which ensures minimal signal distortion and voltage drop across the switch. This characteristic is particularly important for maintaining signal integrity in precision analog applications. Additionally, the device boasts a RON matching between channels of less than 0.5Ω and a RON flatness of less than 1.5Ω, which further enhances its performance in multiplexing/demultiplexing applications.

The MAX4732EUA+T comes in a compact 16-pin TSSOP package, allowing for high-density mounting and saving valuable board space. It also features break-before-make switching action, which prevents momentary shorting when switching between channels. The device's extended temperature range, from -40°C to +85°C, ensures reliable operation across diverse environmental conditions.

For added flexibility, the MAX4732EUA+T includes an enable (EN) input that, when low, disables all switches and significantly reduces power consumption. This is particularly useful in power-sensitive applications where conserving battery life is critical.

In summary, the Maxim Integrated MAX4732EUA+T is an efficient, reliable, and versatile analog switch that offers excellent performance for a variety of applications where low-voltage operation and high switching precision are required. Its small form factor and robust feature set make it an excellent choice for designers looking to optimize their system performance while conserving space and power.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess