EN
  • EN
  • DE

MAX4731EBL-T

Part No MAX4731EBL-T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 9UCSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 2
Max On Resistance 25 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm
Single Supply Voltage (V+) 2 V to 11 V
Max Switch Time (Ton,Toff) 85ns, 45ns
-3db Bandwidth 300MHz
Charge Injection 7.5pC
Channel Capacitance(CS off, CD off) 20pF, 20pF
Max Leakage Current (IS off) 100pA
Crosstalk -108dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 9-UCSP
Win Source Part Number 041381-MAX4731EBL-T
Ultra Librarian 3D Model Ultra Librarian MAX4731EBL-T CAD Model

Description

Introducing the MAX4731EBL-T from Maxim Integrated

The MAX4731EBL-T is a cutting-edge, low-voltage, CMOS analog IC from the renowned Maxim Integrated product line, designed for precision applications in today's sophisticated electronic devices. This high-performance analog multiplexer/demultiplexer (mux/demux) operates with a single supply voltage ranging from +1.8V to +5.5V, making it incredibly versatile for various applications.

This compact component comes in a tiny, space-saving 10-pin µDFN package, which is ideal for portable and space-constrained applications. It features a 4-channel, 2:1 multiplexer/demux configuration, allowing for efficient signal routing and management within your circuits.

The MAX4731EBL-T boasts several key features that make it stand out:

  • Low On-Resistance: The device offers a low on-resistance of 4 ohms (max), which is matched between channels to within 0.5 ohms (max) and remains flat over the specified signal range. This ensures minimal signal distortion and consistent performance.
  • Low Leakage Current: With a low leakage current of only 0.25nA (max) at +25°C, the MAX4731EBL-T minimizes power consumption and preserves signal integrity, which is crucial for battery-operated devices.
  • ESD Protection: The device is equipped with enhanced ESD protection, capable of withstanding ±15kV Human Body Model (HBM) electrostatic discharges, thereby providing robustness and reliability in harsh environments.
  • High Off-Isolation: It features high off-isolation of -65dB at 1MHz, which helps reduce crosstalk between channels and maintains signal clarity.
  • Single Supply Operation: Its ability to operate from a single supply voltage simplifies power supply design and maximizes compatibility with a wide range of systems.

Whether you're designing audio and video signal routing, low-voltage data acquisition systems, battery-powered devices, or communication systems, the MAX4731EBL-T is engineered to provide reliable, high-quality signal switching with minimal power loss.

By choosing the MAX4731EBL-T for your design, you'll be leveraging Maxim Integrated's reputation for precision engineering and quality, ensuring your products perform consistently and effectively in the field. Its combination of low power consumption, high-speed operation, and compact form factor makes it an excellent choice for designers looking to optimize their applications.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4275 $64.2375
100+ $1.1713 $117.1300
155+ $1.1347 $175.8785
215+ $1.0981 $236.0915
275+ $1.0616 $291.9400
365+ $0.9517 $347.3705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 870 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess