EN
  • EN
  • DE

MAX4731EBL+T

Part No MAX4731EBL+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Dual SPST 9-Pin UCSP T/R / IC SWITCH DUAL SPST 9UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Switch Circuit SPST - NO
Number of Circuits 2
On-State Resistance (Maximum) 25 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm
Operating Supply Voltage 2 V ~ 11 V
Switch Time (Ton, Toff) (Maximum) 85ns, 45ns
-3db Bandwidth 300MHz
Charge Injection 7.5pC
Channel Capacitance (CS(off), CD(off)) 20pF, 20pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -108dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 9-WFBGA, CSPBGA
Manufacturer Package 9-UCSP
Win Source Part Number 786375-MAX4731EBL+T
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4731
Introduction Date October 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4731EBL+T CAD Model

Description

The MAX4731EBL+T from Maxim Integrated is a versatile, low-voltage, 8-channel, 2:1 multiplexer/demultiplexer designed for precision signal routing in modern electronic systems. This component is ideal for applications requiring the efficient management of multiple analog and digital signals, making it an excellent choice for communication systems, data acquisition units, and signal processing equipment.

Key Features

  • Low On-Resistance: The device features a low on-resistance of only 4Ω (max), ensuring minimal signal attenuation and preserving signal integrity across connections.
  • Single-Supply Operation: Operating from a single +1.8V to +5.5V power supply, the MAX4731EBL+T is suitable for portable and battery-powered devices, as well as systems with limited power budgets.
  • Low Power Consumption: With a quiescent current of just 0.1µA (max) and 0.01µA in standby mode, the device is highly energy-efficient, extending the battery life of portable applications.
  • High-Speed Switching: Fast turn-on and turn-off times allow for high-speed signal switching, making the MAX4731EBL+T ideal for applications that require rapid signal routing changes.
  • Bidirectional Signal Flow: The device supports bidirectional signal flow on each channel, providing flexibility in signal routing for both multiplexing and demultiplexing operations.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection circuits safeguard the device against static electricity, enhancing its robustness in harsh environments.

Applications

The MAX4731EBL+T's versatile nature allows it to be used in a wide array of applications, including but not limited to:

  • Audio/Video Signal Routing
  • Data Acquisition Systems
  • Communication Devices
  • Medical Equipment
  • Test and Measurement Instruments

Package and Quality

Supplied in a compact, lead-free, 10-pin µDFN package, the MAX4731EBL+T is designed to meet space-constrained application requirements while also adhering to environmental standards. Maxim Integrated's commitment to quality ensures that each device is rigorously tested for performance and reliability, providing designers with confidence in their system designs.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4275 $64.2375
100+ $1.1713 $117.1300
155+ $1.1347 $175.8785
215+ $1.0981 $236.0915
275+ $1.0616 $291.9400
365+ $0.9517 $347.3705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 870 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess