EN
  • EN
  • DE

MAX4729EXT

Part No MAX4729EXT
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Package Strip
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SC-70-6
Family Name MAX472
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925430-MAX4729EXT
Ultra Librarian 3D Model Ultra Librarian MAX4729EXT CAD Model

Description

Maxim Integrated MAX4729EXT Low-Voltage, SPDT Analog Switch

The Maxim Integrated MAX4729EXT is a high-performance, single-pole double-throw (SPDT) analog switch that is designed to provide precision signal routing in a compact package. This switch is part of Maxim's commitment to delivering advanced solutions for analog signal switching applications across various industries, including telecommunications, data acquisition systems, and portable devices.

The MAX4729EXT operates from a single +1.6V to +3.6V supply, making it an ideal choice for battery-powered applications where power efficiency is critical. The low on-resistance (Ron) of the switch, typically 0.6Ω at +3.0V, ensures minimal signal distortion and power loss, which is essential for maintaining signal integrity in sensitive analog circuits.

One of the key features of the MAX4729EXT is its low-voltage operation, which allows it to be used in systems with strict power supply requirements. Additionally, the device boasts a low quiescent current, further contributing to power conservation, and making it an excellent choice for portable and power-sensitive applications.

The MAX4729EXT also offers ESD protection of ±15kV Human Body Model (HBM), ensuring robustness and reliability in harsh electrical environments. Its high off-isolation and crosstalk rejection characteristics minimize signal interference, which is particularly beneficial in applications where multiple signal lines are in close proximity.

For design flexibility, the MAX4729EXT comes in a tiny 6-pin SOT23 package, which is suitable for high-density PCB layouts. This small form factor allows designers to conserve board space without sacrificing performance.

In summary, the Maxim Integrated MAX4729EXT analog switch is a versatile and efficient solution for applications requiring low-voltage operation, high-performance signal routing, and space-saving packaging. Its robust design and low power consumption make it an excellent choice for a wide range of applications where precision and reliability are paramount.

For more detailed specifications and application support, designers are encouraged to refer to the MAX4729EXT datasheet available on the Maxim Integrated website or contact their technical support team for further assistance.

You May Also Be Interested in

Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess