EN
  • EN
  • DE

MAX4066ACEE

Part No MAX4066ACEE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Low-Cost, Low-Voltage, Quad, SPST, CMOS Analog Switches | IC SWITCH QUAD SPST 16QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO
On-State Resistance (Maximum) 45Ohm
Channel-to-Channel Matching (ΔRon) 500mOhm
Supply Voltage , Single (V+) 2V ~ 16V
Switch Time (Ton, Toff) (Maximum) 100ns, 75ns
-3db Bandwidth 100MHz
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -86dB at 1MHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number MAX4066
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213443-MAX4066ACEE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4066ACEE CAD Model

Description

The MAX4066ACEE is a precision quad single-pole single-throw (SPST) analog switch from Maxim Integrated, designed to provide superior switching performance for a diverse range of signal routing applications. This device is particularly well-suited for use in audio, video, and data signal switching due to its low on-resistance and high off-isolation characteristics.

Key Features:

  • Low On-Resistance: The MAX4066ACEE boasts a low on-resistance (RON), typically 100 ohms, which minimizes signal attenuation and ensures high-fidelity signal transmission.
  • High Off-Isolation: With high off-isolation of -80dB at 1MHz, this switch effectively prevents signal leakage between channels when in the off state, maintaining signal integrity.
  • Single Supply Operation: The device can operate from a single supply voltage ranging from +4.5V to +30V, or from a dual supply of ±4.5V to ±20V, providing flexibility in various circuit designs.
  • Fast Switching Speeds: The switch transition times are fast, with tON typically at 175ns and tOFF at 145ns, enabling rapid signal routing.
  • Low Power Consumption: Designed for energy efficiency, the MAX4066ACEE has a low power consumption, making it ideal for battery-powered and portable applications.
  • ESD Protection: The device includes electrostatic discharge (ESD) protection diodes on all pins to enhance robustness and reliability in harsh environments.

Applications:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Test Equipment
  • Relay Replacement

The MAX4066ACEE is available in a 16-pin QSOP package, offering a compact solution for high-density circuit boards. Its wide operating temperature range of -40°C to +85°C ensures reliable performance across various environmental conditions. Maxim Integrated's commitment to high-quality and precision manufacturing makes the MAX4066ACEE a dependable choice for designers seeking an analog switch that combines performance with versatility.

You May Also Be Interested in

Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess