EN
  • EN
  • DE

MAX4729ELT+T

Part No MAX4729ELT+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT 6UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 5.5 Ohm
Channel-to-Channel Matching (ΔRon) 50 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 45ns, 26ns
-3db Bandwidth 300MHz
Charge Injection 3pC
Channel Capacitance(CS off, CD off) 6.5pF
Max Leakage Current (IS off) 2nA
Crosstalk -67dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-uDFN (1.5x1.0)
Win Source Part Number 102407-MAX4729ELT+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX4729
Introduction Date May 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX4729ELT+T CAD Model

Description

Maxim Integrated MAX4729ELT+T Low-Voltage, SPDT Analog Switch

The Maxim Integrated MAX4729ELT+T is a high-performance, single-pole/double-throw (SPDT) analog switch that is designed to provide precision signal routing in a variety of applications. This compact and versatile component is suitable for use in portable devices due to its low-voltage operation and minimal power consumption.

With an operating voltage range of 1.6V to 3.6V, the MAX4729ELT+T is optimized for battery-powered applications where power efficiency is crucial. The device offers a low on-resistance of 0.5Ω (typical) which remains flat over the specified signal range, ensuring excellent linearity and minimal signal distortion. This characteristic makes it an ideal choice for audio, video, and high-frequency signal switching.

The MAX4729ELT+T features a single supply operation, which simplifies the design by eliminating the need for dual supplies, thus reducing the overall bill of materials. Additionally, the switch's high off-isolation of -74dB at 1MHz minimizes crosstalk, which is particularly important in applications where signal integrity is paramount.

One of the key benefits of the MAX4729ELT+T is its tiny 6-pin µDFN package, which has a footprint of just 1.8mm x 1.4mm, making it an excellent choice for space-constrained applications. Despite its small size, it does not compromise on performance, offering fast switching speeds with a turn-on time of 20ns and turn-off time of 10ns, allowing for efficient signal routing in dynamic systems.

For added convenience, the MAX4729ELT+T includes built-in logic-level control inputs that are compatible with TTL and CMOS, allowing for easy interfacing with microcontrollers and digital logic. This feature simplifies the integration process and reduces the need for additional level-shifting components.

Overall, the Maxim Integrated MAX4729ELT+T is a reliable and efficient solution for designers looking to incorporate a high-quality analog switch into their systems. Its low-voltage operation, low on-resistance, and compact size make it an excellent choice for a wide range of applications, including portable consumer electronics, communication devices, and data acquisition systems.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5024 $60.0576
57+ $2.0534 $117.0438
88+ $1.9891 $175.0408
120+ $1.9251 $231.0120
156+ $1.8609 $290.3004
208+ $1.6683 $347.0064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess