EN
  • EN
  • DE

MAX4714EXT+

Part No MAX4714EXT+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829826-MAX4714EXT+
Ultra Librarian 3D Model Ultra Librarian MAX4714EXT+ CAD Model

Description

Maxim Integrated MAX4714EXT+ High-Speed Analog Switch

The MAX4714EXT+ is a precision, low-voltage, single-pole/double-throw (SPDT) analog switch from Maxim Integrated designed to deliver high performance in a compact package. With its broad operating voltage range and low on-resistance, this switch is an ideal choice for a wide array of applications, including signal routing, data acquisition systems, communications devices, and portable electronics.

Key Features

  • Operating Voltage Range: The MAX4714EXT+ operates over a wide voltage range of 1.6V to 3.6V, making it versatile for both single-cell lithium-ion battery-powered applications and 3.3V logic systems.
  • Low On-Resistance: With an on-resistance of just 0.5Ω (max) at a +2.7V supply, this switch ensures minimal signal distortion and power loss, enhancing overall system efficiency.
  • High-Speed Switching: Fast switching speeds (tON = 25ns, tOFF = 20ns) allow for high-throughput applications, ensuring that signal integrity is maintained even at high frequencies.
  • Single Supply Operation: The ability to operate from a single supply voltage simplifies design and reduces component count.
  • Low Power Consumption: The low power consumption of the MAX4714EXT+ makes it an excellent choice for power-sensitive applications.
  • Compact Package: Available in a tiny 6-pin SC70 package, the MAX4714EXT+ saves valuable board space, which is crucial for space-constrained applications.
  • ESD Protection: It features built-in ESD protection diodes that safeguard the device against electrostatic discharges, enhancing the durability of the end product.

Applications

The MAX4714EXT+ is suitable for a variety of applications, including:

  • Audio and video signal routing
  • Battery-powered systems
  • Sample and hold circuits
  • Communication systems
  • Portable instrumentation
  • Medical equipment

With its excellent performance characteristics and versatility, the MAX4714EXT+ from Maxim Integrated stands out as a high-quality component for designers seeking to optimize their analog switching capabilities.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4150 $56.6000
80+ $1.3254 $106.0320
120+ $1.2806 $153.6720
170+ $1.1911 $202.4870
220+ $1.1463 $252.1860
275+ $1.1015 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess