EN
  • EN
  • DE

MCT4R

Part No MCT4R
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description RELIABILITY CONDITIONED HERMETIC PHOTOTRANSISTOR OPTOCOUPLER | OPTOISO 1KV TRANSISTOR TO206AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Status Obsolete
Voltage - Isolation 1000VDC
Current Transfer Ratio (Minimum) 15% at 10mA
Input Type DC
Output Type Transistor
Maximum Output Voltage 30V
Voltage - Forward (Vf) 1.3V
Current - DC Forward (If) (Maximum) 40mA
Vce Saturation (Maximum) 500mV
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-206AA, TO-18-3 Metal Can
Supplier Device Package TO-18
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 1221347-MCT4R
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCT4R CAD Model

Description

Introducing the MCT4R from ON Semiconductor

ON Semiconductor's MCT4R is a robust, high-performance optoisolator designed for a variety of applications requiring efficient signal isolation. This device is a crucial component for systems where electrical isolation is necessary to protect sensitive microcontrollers, logic circuits, and users from high voltages typically present in industrial, telecom, and data communication systems.

Key Features

  • High Isolation Voltage: The MCT4R offers an impressive isolation voltage, ensuring that the input signal is effectively separated from the output, which enhances safety and system reliability.
  • High Current Transfer Ratio (CTR): With a high CTR, this optocoupler provides better performance in digital data transmission and ensures a more reliable signal transfer between input and output.
  • Compact DIP Package: The device comes in a Dual In-line Package (DIP), which is ideal for designs where space is at a premium, without compromising on electrical performance.
  • Industry Standard Pin Configuration: The MCT4R is designed to fit seamlessly into existing designs, thanks to its industry-standard pin configuration, making it easy to integrate without significant board changes.
  • Wide Operating Temperature Range: It is capable of operating over a wide temperature range, making it suitable for harsh industrial environments.

Applications

The MCT4R is versatile and can be used in a variety of applications, such as:

  • Isolated line receiver
  • Computer peripheral interfaces
  • Microprocessor system interfaces
  • Digital logic ground isolation
  • Power supply regulators
  • Replacement for relays and transformers
  • Motor control circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MCT4R is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial use. With its excellent isolation capabilities and high data transfer efficiency, the MCT4R from ON Semiconductor is a reliable choice for designers looking to enhance their systems' safety and performance.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Lite-On Inc.
OPTOISOLTR 5KV TRANSISTOR 6-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Broadcom Limited
OPTOISOLATOR 3KV TRANS 4SOIC
Lowest to $0.7872
Toshiba Semiconductor and Storage
OPTOISOLATOR 3.75KV TRANS 4-SO
Lowest to $0.3917
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIP
Lowest to $8.4775
Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess