EN
  • EN
  • DE

MAX470EWE

Part No MAX470EWE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Two-Channel, Triple/Quad RGB Video Switches and Buffers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches,Multiplexers,Demultiplexers
Manufacturer Maxim Integrated
Win Source Part Number 311708-MAX470EWE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX470EWE CAD Model

Description

Maxim Integrated MAX470EWE Overview

The MAX470EWE is a high-performance, low-power, dual video buffer from Maxim Integrated that is designed to cater to the demanding requirements of video processing applications. This product is part of Maxim's extensive range of analog devices, known for their reliability and precision.

Key Features

  • Wide Bandwidth: The MAX470EWE offers a wide bandwidth of 120MHz, which makes it suitable for handling high-speed video signals without compromising the integrity of the signal.
  • Low Power Consumption: Designed for power-sensitive applications, this video buffer operates with low power consumption, making it ideal for portable and battery-operated devices.
  • High Slew Rate: With a high slew rate of 600V/μs, the MAX470EWE ensures rapid voltage changes are handled efficiently, which is critical for maintaining sharp transitions in video signals.
  • Dual Buffers: The device features two independent video buffers, allowing for simultaneous processing of two separate video channels, which is particularly useful in multi-display systems.
  • Excellent Video Performance: The MAX470EWE delivers excellent video performance with low differential gain and phase error, ensuring high-quality video output with minimal distortion.
  • Compact Package: Available in a 16-pin SO package, the MAX470EWE is designed to occupy minimal board space, providing a compact solution for space-constrained applications.

Applications

The MAX470EWE is versatile and can be used in a variety of applications, including:

  • Video amplification and buffering
  • CCTV and security systems
  • Video-on-demand systems
  • High-definition television (HDTV) receivers
  • Professional video editing and broadcasting equipment

Conclusion

With its combination of high bandwidth, low power consumption, and dual-buffer configuration, the Maxim Integrated MAX470EWE is a robust solution for designers looking to enhance their video processing systems. Its compact size and excellent video performance make it an attractive choice for a wide range of applications where quality and efficiency are paramount.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess