The DG507AAK is a high-performance, precision analog multiplexer from Maxim Integrated, a renowned leader in the development of integrated circuits. This component is designed to deliver exceptional signal integrity and operational flexibility, making it an ideal choice for a wide range of applications, including data acquisition systems, test equipment, and communication devices.
The DG507AAK offers a dual 8-channel configuration, allowing users to select between 16 different analog inputs using a single chip. This multiplexer operates with a single +15V or dual ±15V power supply, providing the versatility needed for various system designs. The device features an on-resistance of 100Ω (max) and a low charge injection of 10pC (max), ensuring minimal signal distortion and high accuracy in signal routing.
With its break-before-make switching action, the DG507AAK prevents momentary shorting when switching between channels, thus preserving the integrity of the signal and the safety of the components. The device also boasts a fast transition time of 250ns (max), enabling rapid switching between channels without significant delays, which is crucial for high-speed data acquisition and processing tasks.
The DG507AAK is designed with ESD protection, safeguarding the device against electrostatic discharges that can occur during handling or operation. This feature enhances the reliability and longevity of the multiplexer, making it a durable choice for industrial and commercial environments.
Maxim Integrated has packaged the DG507AAK in a 28-pin DIP (Dual In-line Package), providing a familiar and easy-to-use form factor for engineers and technicians. The pin configuration is carefully designed to facilitate straightforward integration into existing systems or new designs.
In summary, the DG507AAK from Maxim Integrated is a robust and precise analog multiplexer that combines high performance with ease of use. It is an excellent choice for designers looking to implement flexible and reliable signal routing in their electronic systems.