EN
  • EN
  • DE

MAX4700CAE+

Part No MAX4700CAE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO/NC
Number of Circuits 2
Max On Resistance 1.25 Ohm
Channel-to-Channel Matching (ΔRon) 90 mOhm
Single Supply Voltage (V+) 4.5 V to 36 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 275ns, 175ns
Charge Injection 550pC
Channel Capacitance(CS off, CD off) 115pF, 115pF
Max Leakage Current (IS off) 500pA
Crosstalk -65dB @ 1MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SSOP
Win Source Part Number 108378-MAX4700CAE+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4700CAE+ CAD Model

Description

Maxim Integrated MAX4700CAE+ Analog Switch

The Maxim Integrated MAX4700CAE+ is a high-performance, low-voltage, CMOS analog switch that offers precision switching capabilities for a wide range of applications. Designed to operate with a single +1.8V to +5.5V power supply, it is a versatile component ideal for battery-powered devices and systems requiring efficient power management.

This analog switch features low on-resistance (R<sub>ON) of 100Ω (max) which remains flat over the specified signal range (0.5Ω max between +2.7V and +5.5V). The MAX4700CAE+ also boasts a low charge injection of 10pC (max) and low power consumption, making it an excellent choice for precision analog switching applications where minimizing distortion and power loss is critical.

The MAX4700CAE+ is available in a 16-pin QSOP package and is specified for the extended -40°C to +85°C temperature range, ensuring reliable performance in various environments. The device integrates four independently selectable SPST (Single Pole Single Throw) switches, providing flexibility in routing and signal management.

Key features of the MAX4700CAE+ include:

  • Low Voltage Operation: +1.8V to +5.5V
  • Low On-Resistance: 100Ω (max)
  • Flat R<sub>ON Over Specified Signal Range
  • Low Charge Injection: 10pC (max)
  • Low Power Consumption
  • Four SPST Switches
  • 16-Pin QSOP Package
  • Extended Temperature Range: -40°C to +85°C

Applications for the MAX4700CAE+ include signal routing in portable instruments, low-voltage data acquisition systems, communication devices, and other electronic systems requiring high-performance analog switching. Its compact form factor and robust feature set make it an excellent choice for engineers looking to optimize their designs for both space and power efficiency.

With Maxim Integrated's reputation for quality and reliability, the MAX4700CAE+ analog switch is a strong contender for any application requiring a high-quality, low-voltage switching solution.

You May Also Be Interested in

Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.0272 $76.0544
4+ $31.2012 $124.8048
6+ $30.2264 $181.3584
8+ $29.2515 $234.0120
11+ $28.2767 $311.0437
14+ $25.3511 $354.9154
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess