EN
  • EN
  • DE

MAX469CWE

Part No MAX469CWE
Manufacturer Maxim Integrated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Two-Channel, Triple/Quad RGB Video Switches and Buffers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1213921-MAX469CWE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX469CWE CAD Model

Description

Maxim Integrated MAX469CWE Overview

The MAX469CWE is a high-performance, low-power video multiplexer/amplifier from Maxim Integrated, designed to cater to the needs of video signal routing and amplification. This versatile component is an ideal choice for applications requiring multiple video inputs to be switched and amplified with minimal signal degradation.

Key Features

  • High Bandwidth: The MAX469CWE boasts a wide bandwidth that supports video signals, ensuring high-quality signal transmission with minimal loss of fidelity.
  • Dual Video Amplifiers: It includes two video amplifiers, which allow for the distribution of video signals to multiple destinations without compromising signal quality.
  • Low Crosstalk: The device is engineered to have low crosstalk between channels, which is critical for maintaining the integrity of video signals in applications where multiple channels are in use.
  • Low Power Consumption: Maxim Integrated's focus on power efficiency is evident in this product, which operates with low power consumption, making it suitable for portable and battery-operated devices.
  • Flexible Supply Voltage: The MAX469CWE operates over a wide range of supply voltages, providing design flexibility for various system requirements.
  • Internal Clamp Circuit: The inclusion of an internal clamp circuit for each amplifier ensures that the video levels are maintained within the desired range, enhancing the stability and quality of the output.

Applications

The MAX469CWE is highly adaptable and can be employed in several applications, including:

  • Video switching and routing systems
  • Security and surveillance systems
  • Video conferencing equipment
  • Television studio equipment
  • Professional video editing and post-production tools

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX469CWE is no exception. This product is built to meet high standards, ensuring reliable performance in a wide range of environmental conditions. Whether used in commercial or industrial applications, the MAX469CWE from Maxim Integrated stands as a testament to the brand's dedication to excellence in the field of video signal processing.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess