EN
  • EN
  • DE

MAX4684EUB-T

Part No MAX4684EUB-T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW SPDT-NO/NC 500MOHM 10UMAX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Switch Circuit SPDT - NO/NC
Number of Circuits 2
On-State Resistance (Max) 500mOhm
Channel-to-Channel Matching (ΔRon) 60mOhm (Max)
Voltage - Supply, Single (V+) 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Max) 50ns, 30ns
Charge Injection 200pC
Channel Capacitance (CS(off), CD(off)) 84pF
Current - Leakage (IS(off)) (Max) 1nA
Crosstalk -68dB @ 100kHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 212133-MAX4684EUB-T
Ultra Librarian 3D Model Ultra Librarian MAX4684EUB-T CAD Model

Description

Maxim Integrated MAX4684EUB-T Analog Switch

The Maxim Integrated MAX4684EUB-T is a high-performance, single-pole/double-throw (SPDT) analog switch that offers a seamless blend of compactness and efficiency, making it an ideal choice for a variety of applications. Enclosed in a microMAX-10 package, this tiny but mighty component is designed to provide precision signal routing in systems where space is at a premium.

With its low on-resistance of just 0.5 ohms typical, the MAX4684EUB-T ensures minimal signal distortion and power loss, which is crucial for maintaining signal integrity in critical paths. This feature, combined with a fast switching speed, makes the device particularly suitable for sample-and-hold circuits, battery-powered devices, and audio and video signal routing where high bandwidth and low power consumption are required.

One of the standout features of the MAX4684EUB-T is its single supply operation, ranging from +1.8V to +5.5V, or dual supplies of ±2.5V. This flexibility in power supply options allows the switch to be easily integrated into a wide range of system architectures without the need for additional voltage level translation, simplifying design and reducing overall component count.

Furthermore, the MAX4684EUB-T boasts a low crosstalk and off-isolation, which minimizes interference between channels and preserves the fidelity of the signals being switched. This is particularly important in mixed-signal environments where analog and digital domains coexist. The device also offers ESD protection of ±15kV Human Body Model, ensuring robustness and reliability in harsh environments.

The MAX4684EUB-T is designed with a high degree of integration in mind, featuring a built-in break-before-make switching action that prevents signal shorting when transitioning from one path to another. This is critical for preventing damage to downstream components and for maintaining data integrity during switching events.

In summary, the Maxim Integrated MAX4684EUB-T is a versatile and reliable solution for designers looking to optimize their signal routing with a switch that offers low on-resistance, fast switching, and a wide operating voltage range, all in a compact package. Whether it's for portable electronics, communication systems, or data acquisition units, the MAX4684EUB-T is engineered to deliver high performance in a small footprint.

You May Also Be Interested in

Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6306 $61.9366
25+ $4.6200 $115.5000
39+ $4.4756 $174.5484
54+ $4.3313 $233.8902
69+ $4.1869 $288.8961
93+ $3.7538 $349.1034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess