EN
  • EN
  • DE

MAX4664CSE+

Part No MAX4664CSE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NC
Number of Circuits 4
Max On Resistance 4 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm
Single Supply Voltage (V+) 4.5 V to 36 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 275ns, 175ns
Charge Injection 300pC
Channel Capacitance(CS off, CD off) 34pF, 34pF
Max Leakage Current (IS off) 500pA
Crosstalk -60dB @ 1MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SO
Win Source Part Number 1068837-MAX4664CSE+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4664CSE+ CAD Model

Description

Introducing the MAX4664CSE+ from Maxim Integrated

The MAX4664CSE+ is a high-performance, low-voltage, quad analog switch from Maxim Integrated that offers exceptional signal integrity and integration flexibility. Designed for precision applications, this switch is ideal for use in communication systems, data acquisition equipment, and portable devices where space is at a premium and power efficiency is crucial.

Key Features

  • Low Voltage Operation: The MAX4664CSE+ operates at a single +1.8V to +5.5V supply, making it suitable for battery-powered and portable applications.
  • Low On-Resistance: With on-resistance as low as 100 ohms, this switch ensures minimal signal distortion and power loss, providing a clear path for analog or digital signals.
  • Single-Supply Operation: The device's ability to operate from a single supply voltage simplifies design and reduces component count.
  • High Off-Isolation: The switch features high off-isolation of -65dB at 1MHz, which prevents crosstalk and maintains signal integrity in multiplexed applications.
  • Fast Switching Times: It boasts fast transition times with tON of 250ns and tOFF of 170ns, making it suitable for high-speed signal switching.
  • Low Power Consumption: The MAX4664CSE+ is designed for low power consumption, with a quiescent current of only 0.1µA, which is ideal for power-sensitive applications.
  • Extended Temperature Range: The device is operational over an extended temperature range of -40°C to +85°C, ensuring reliability and performance in a variety of environments.

Package and Reliability

The MAX4664CSE+ is available in a 16-pin narrow SO package, which is compact and suitable for space-constrained applications. Its robust design ensures reliable operation and long-term durability, even in demanding conditions.

Applications

  • Audio/Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Portable Instruments
  • Sample-and-Hold Circuits
  • Battery-Operated Equipment

Maxim Integrated's commitment to quality and innovation is evident in the MAX4664CSE+. This analog switch is an excellent choice for designers looking to optimize their system's performance with a reliable, low-voltage, and power-efficient solution. The MAX4664CSE+ is not just a component; it's a strategic choice for future-focused and efficient circuit design.

You May Also Be Interested in

NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6686 $58.6744
9+ $12.0358 $108.3222
13+ $11.6597 $151.5761
18+ $11.2836 $203.1048
23+ $10.9075 $250.8725
31+ $9.7791 $303.1521
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess