EN
  • EN
  • DE

MAX4534CSD+

Part No MAX4534CSD+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SP4T X 1 400OHM 14SOIC / 1 Circuit IC Switch 4:1 400Ohm 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tube
Product Status Active
Switch Circuit SP4T
Number of Circuits 1
On-State Resistance (Max) 400Ohm
Channel-to-Channel Matching (ΔRon) 2Ohm
Voltage - Supply, Single (V+) 9V ~ 36V
Voltage - Supply, Dual (V±) ±4.5V ~ 20V
Switch Time (Ton, Toff) (Max) 275ns, 200ns
-3db Bandwidth -
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 5pF, 6.5pF
Current - Leakage (IS(off)) (Max) 500pA
Crosstalk -53dB @ 1MHz
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number MAX4534
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356717-MAX4534CSD+
Ultra Librarian 3D Model Ultra Librarian MAX4534CSD+ CAD Model

Description

The MAX4534CSD+ is a high-performance, low-voltage, CMOS analog multiplexer from Maxim Integrated, designed to provide precision signal routing in various electronic applications. This device is particularly suited for battery-operated systems, data acquisition systems, and communication systems due to its low power consumption and wide operating voltage range.

Key Features

  • Low Voltage Operation: The MAX4534CSD+ operates at a single supply voltage ranging from +1.8V to +5.5V, making it ideal for portable and low-power applications.
  • Single 4-Channel Multiplexer: It features a 4-channel single-ended configuration, providing flexibility in signal routing with a single integrated circuit.
  • Low On-Resistance: The device boasts a low on-resistance of 100Ω (max) at +5V, which minimizes signal attenuation and ensures high signal integrity.
  • Low Crosstalk and Off-Isolation: Crosstalk and off-isolation specifications ensure minimal signal interference, crucial for maintaining signal fidelity in complex systems.
  • ESD Protection: The MAX4534CSD+ comes with enhanced electrostatic discharge (ESD) protection, safeguarding the device against static damage during handling and operation.
  • High-Speed Switching: Fast switching times (ton = 250ns max, toff = 145ns max) enable the device to be used in applications requiring quick signal changes.

Applications

The MAX4534CSD+ is versatile and can be used in a variety of applications, including:

  • Sample-and-hold circuits
  • Data acquisition systems
  • Audio and video signal routing
  • Communication systems
  • Battery-powered devices

Package and Quality

The MAX4534CSD+ is offered in a compact 14-pin SOIC package, which is suitable for space-constrained applications. Maxim Integrated ensures high-quality and reliability standards, making the MAX4534CSD+ a trusted choice for critical and demanding applications.

By integrating the MAX4534CSD+ into your design, you can achieve efficient, reliable, and precise analog signal routing with the added benefits of low power consumption and high-speed operation.

You May Also Be Interested in

Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess