EN
  • EN
  • DE

MAX4638EUE+

Part No MAX4638EUE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Circuits 1
Max On Resistance 3.5 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Dual Supply Voltage(V±) ±2.5V
Max Switch Time (Ton,Toff) 18ns, 7ns
-3db Bandwidth 50MHz
Charge Injection 13pC
Channel Capacitance(CS off, CD off) 9pF, 40pF
Max Leakage Current (IS off) 250pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1068792-MAX4638EUE+
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MAX4638EUE+ CAD Model

Alternative Products

Alternative Product Part Number Manufacturer Package Country Similarity
MAX4638EUE ADI SOIC (N)-16,TQFN-16,TSSOP-16 United States PIN-TO-PIN
MAX4638EUE+T ADI TSSOP-16 United States PIN-TO-PIN
MAX4638EUE-T ADI SOIC (N)-16,TQFN-16,TSSOP-16 United States PIN-TO-PIN

Description

Maxim Integrated MAX4638EUE+ Analog Multiplexer

The Maxim Integrated MAX4638EUE+ is a high-performance, single-ended 8-channel analog multiplexer that offers a perfect solution for routing analog and digital signals in various applications. This advanced CMOS multiplexer operates with a single supply voltage ranging from 1.8V to 5.5V, making it versatile for use in battery-powered devices and systems with varying power requirements.

Featuring low on-resistance (Ron) of just 4 ohms, the MAX4638EUE+ ensures minimal signal distortion and attenuation, providing a clear and reliable signal path. The on-resistance is matched between channels to within 0.5 ohms and is flat (0.5 ohms) over the specified signal range, which enhances the performance of the device in precision applications.

The MAX4638EUE+ is designed with a break-before-make switching action, which prevents momentary shorting when switching between channels. This characteristic is particularly important in preventing damage to sensitive components and in maintaining data integrity during the switching process.

This multiplexer also boasts a high off-isolation of -65dB at 50kHz, which ensures that signals on inactive channels do not interfere with the active channel, thereby preserving signal integrity across the entire system. Additionally, the crosstalk between channels is minimized at -83dB at 50kHz, further enhancing the quality of the signal routing.

The MAX4638EUE+ comes in a compact 16-pin TSSOP package, which is ideal for space-constrained applications. Its extended temperature range from -40°C to +85°C makes it suitable for industrial environments and outdoor applications where temperature variations are a concern.

Applications for the MAX4638EUE+ include signal routing in audio and video equipment, communication systems, data acquisition systems, and medical equipment. Its low power consumption and high-speed operation also make it an excellent choice for portable and battery-operated devices.

Overall, the Maxim Integrated MAX4638EUE+ is a reliable and efficient solution for designers looking to optimize their analog signal routing with minimal signal loss and distortion, ensuring high-quality performance across a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5089 $52.6335
35+ $2.8791 $100.7685
54+ $2.7892 $150.6168
75+ $2.6992 $202.4400
96+ $2.6092 $250.4832
129+ $2.3393 $301.7697
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess