EN
  • EN
  • DE

MAX4634ETB+T

Part No MAX4634ETB+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Single 4:1 10-Pin TDFN EP T/R / IC MULTIPLEXER 4X1 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Switch Circuit SP4T
Number of Circuits 1
On-State Resistance (Maximum) 4 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Operating Supply Voltage 1.8 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 18ns, 11ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 13pF, 52pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -78dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-TDFN-EP (3x3)
Win Source Part Number 786339-MAX4634ETB+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4634
Introduction Date February 01, 2002
ECCN EAR99
Country of Origin China, Malaysia, Thailand, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4634ETB+T CAD Model

Description

Maxim Integrated's MAX4634ETB+T Low-Voltage, Single-Supply SPDT Analog Switch

The MAX4634ETB+T from Maxim Integrated is a high-performance, single-pole/double-throw (SPDT) analog switch that operates from a single +1.8V to +5.5V supply. This versatile component is designed for precision analog signal switching applications, delivering low on-resistance and low cross-talk, making it an ideal choice for a wide range of applications including audio signal routing, data acquisition systems, and communication devices.

Encased in a compact, 10-pin TDFN package, the MAX4634ETB+T is optimized for space-constrained designs. The switch offers fast switching speeds with a transition time of less than 250ns, ensuring minimal signal delay in critical applications. The low on-resistance of less than 0.5Ω is matched between channels to within 0.05Ω and remains flat over the specified signal range, providing excellent linearity and low distortion.

This analog switch also features a break-before-make switching action, which prevents signal disruption by ensuring that one switch is fully off before the other turns on. Additionally, the MAX4634ETB+T is characterized for operation over the extended -40°C to +85°C temperature range, making it suitable for industrial environments where temperature extremes are common.

Another key advantage of the MAX4634ETB+T is its low power consumption. With a quiescent current of less than 1µA, it is an energy-efficient solution for battery-powered devices. The device also includes an active-low enable input that allows the switch to be put into a high-impedance state, further reducing power consumption when the switch is not in active use.

Maxim Integrated's commitment to quality and reliability is evident in the MAX4634ETB+T, which includes electrostatic discharge (ESD) protection exceeding 2000V Human Body Model, ensuring robust performance in the face of electrical transients. Whether it's for audio equipment, data acquisition, or other sensitive analog applications, the MAX4634ETB+T offers designers a reliable and efficient switching solution.

To accommodate various design requirements, the MAX4634ETB+T is fully specified for both single +5V and +3.3V operation, providing flexibility in system design. Its simple logic interface makes it easy to control, and it is suitable for use in both analog and digital applications.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5534 $54.3690
80+ $1.2746 $101.9680
125+ $1.2348 $154.3500
170+ $1.1949 $203.1330
220+ $1.1551 $254.1220
290+ $1.0356 $300.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess