EN
  • EN
  • DE

MAX4619ACPE

Part No MAX4619ACPE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 704049-MAX4619ACPE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4619ACPE CAD Model

Description

Maxim Integrated MAX4619ACPE Multiplexer

The MAX4619ACPE from Maxim Integrated is a high-performance, CMOS analog multiplexer that comes in a 16-pin DIP package. It is designed to operate as a precision analog switch featuring low on-resistance and very low charge injection. This makes the MAX4619ACPE an excellent choice for applications requiring high-speed, low-distortion switching of analog signals.

One of the key features of the MAX4619ACPE is its single +5V to +30V or dual ±4.5V to ±20V supply voltage range. This wide range of operating voltage provides flexibility in various power environments, allowing it to be used in both industrial and consumer electronics.

The device offers four independently selectable single-pole, single-throw (SPST) switches. This allows for precise control over which signals are passed through the multiplexer, making it ideal for tasks such as signal routing in data acquisition systems, communication devices, and audio/visual applications.

With its low power consumption, the MAX4619ACPE is particularly well-suited for portable and battery-powered devices. The device also features fast switching times, with a turn-on time of less than 150ns and a turn-off time of less than 100ns, ensuring minimal signal delay and high-throughput performance.

For added reliability, the MAX4619ACPE includes overvoltage protection up to ±40V, which helps to prevent damage to the device if the input voltage accidentally exceeds the normal operating range. Additionally, the multiplexer is TTL/CMOS logic compatible, making it easy to interface with digital components.

The MAX4619ACPE is designed for a broad range of applications, including:

  • Data acquisition systems
  • Audio/Video signal routing
  • Communication systems
  • Sample and hold circuits
  • Test equipment

In summary, the Maxim Integrated MAX4619ACPE is a versatile and reliable multiplexer that offers high-speed, low-distortion switching for a wide array of analog signal applications. Its robust feature set ensures that it can meet the demands of both simple and complex electronic systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0954 $58.8126
46+ $2.5398 $116.8308
71+ $2.4602 $174.6742
98+ $2.3805 $233.2890
126+ $2.3019 $290.0394
168+ $2.0640 $346.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess