EN
  • EN
  • DE

MAX4618CPE+

Part No MAX4618CPE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 10 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm
Single Supply Voltage (V+) 2 V to 5.5 V
Max Switch Time (Ton,Toff) 15ns, 10ns
Charge Injection 3pC
Channel Capacitance(CS off, CD off) 5pF, 15pF
Max Leakage Current (IS off) 1nA
Crosstalk -96dB @ 100kHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-PDIP
Win Source Part Number 104302-MAX4618CPE+
Ultra Librarian 3D Model Ultra Librarian MAX4618CPE+ CAD Model

Description

Maxim Integrated's MAX4618CPE+ High-Speed Analog Multiplexer

The MAX4618CPE+ is a precision, monolithic, high-speed analog multiplexer from Maxim Integrated that offers exceptional performance for signal routing in various applications. Designed with the latest CMOS technology, it is well-suited for operations that require fast switching and low on-resistance.

This analog multiplexer features a single 8-channel (1-of-8) configuration, allowing users to select one of eight inputs to be routed to a single output. The MAX4618CPE+ operates with a single supply voltage ranging from +4.5V to +30V or dual supplies of ±4.5V to ±20V, thus providing versatile power options to accommodate different system designs.

One of the standout attributes of the MAX4618CPE+ is its low on-resistance (Ron) of 100 ohms max, which remains flat over the specified signal range. This ensures minimal signal distortion and better signal integrity. Additionally, the device boasts low crosstalk and off-isolation, which is critical in applications where signal purity is paramount.

The MAX4618CPE+ is equipped with fast switching speeds, with transition times (tON/tOFF) typically around 175ns/145ns, making it an excellent choice for high-frequency applications. This speed, combined with its low power consumption, makes the MAX4618CPE+ ideal for battery-powered devices and portable applications.

For added flexibility, the device includes TTL/CMOS-logic compatible inputs, which simplifies the interface with digital controllers. The MAX4618CPE+ is packaged in a 16-pin DIP (Dual In-line Package), making it easy to integrate into a wide range of electronic circuits.

Typical applications for the MAX4618CPE+ include audio and video signal routing, communication systems, data acquisition systems, and medical equipment where high-speed, low-distortion signal management is required. Its robust design ensures reliable performance in even the most demanding environments.

Overall, the MAX4618CPE+ from Maxim Integrated stands out as a high-quality, versatile analog multiplexer that meets the needs of modern electronic systems, offering both performance and reliability.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess