The ST24C16FM6/KS from STMicroelectronics is a high-performance, 16-Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) designed for a wide range of applications that require efficient non-volatile memory storage. As part of the EEPROM family, this device offers a reliable solution for storing data that must be preserved during power-off scenarios, making it ideal for various electronic systems.
Key Features
- Memory Size: 16 Kbits, organized in 8 blocks of 256 x 8 bits, providing ample storage for configuration parameters, setup data, or any small data set that requires frequent updates.
- Interface: Two-wire I2C serial interface supports a bidirectional data transfer protocol, making it easy to integrate with microcontrollers and processors.
- Write Cycle Time: Fast write cycle times of 5 ms (maximum) for efficient data handling and minimal wait times during write operations.
- Write Protect: A hardware write protect feature allows the user to lock the data, preventing unintended alterations and ensuring data integrity.
- Supply Voltage Range: Operates across a wide voltage range from 4.5V to 5.5V, compatible with 5V systems and providing flexibility in various power environments.
- Endurance: High reliability with 1 million write cycles per byte and a data retention period of 40 years, ensuring the longevity and durability of the stored data.
- Temperature Range: Industrial temperature range from -40°C to +85°C, enabling operation in harsh environmental conditions.
- Packaging: Available in a space-saving SO8N package, making it suitable for compact designs and applications with limited PCB space.
Applications
The ST24C16FM6/KS EEPROM is versatile and can be used in a variety of applications, including:
- Consumer electronics
- Industrial control systems
- Medical devices
- Automotive systems
- Telecommunication devices
- Smart cards
With its robust design and flexible features, the ST24C16FM6/KS from STMicroelectronics is a smart choice for designers looking for a reliable EEPROM solution to meet their data storage needs.