The MAZ3120 is a Zener diode manufactured by Panasonic. It is designed to provide a stable reference voltage or to protect circuits from overvoltage conditions. This diode features a low noise characteristic and a sharp breakdown voltage.
Applications:
- Voltage Regulation
- Overvoltage Protection
- Clipping Circuits
- Wave Shaping
- Reference Voltage Generation
Features:
- Zener Voltage: 12V
- Low Noise
- Sharp Breakdown Voltage
- Small Power Dissipation
- Surface Mount Package: SOD-323
Benefits:
- Stable Voltage Reference: Provides a consistent voltage source for sensitive circuits.
- Overvoltage Protection: Protects downstream components from damage due to voltage spikes.
- Compact Design: Small package size allows for space-saving designs.
- Reliable Performance: Sharp breakdown voltage ensures consistent operation.
Additional Details:
The MAZ3120 has a typical Zener voltage of 12V. The Zener voltage tolerance is typically ±5%. The reverse leakage current is very low. The power dissipation rating is around 200mW. The operating temperature range is generally -55°C to +150°C. This Zener diode is commonly used in various electronic circuits for voltage regulation and overvoltage protection purposes. The SOD-323 package is suitable for automated assembly and reflow soldering. This component is often employed in applications requiring a precise and stable voltage reference.