EN
  • EN
  • DE

MAX4614EPD+

Part No MAX4614EPD+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 10 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm
Single Supply Voltage (V+) 2 V to 5.5 V
Max Switch Time (Ton,Toff) 12ns, 10ns
-3db Bandwidth 70MHz
Charge Injection 6.5pC
Channel Capacitance(CS off, CD off) 5pF, 5pF
Max Leakage Current (IS off) 1nA
Crosstalk -96dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-PDIP
Win Source Part Number 140492-MAX4614EPD+
Ultra Librarian 3D Model Ultra Librarian MAX4614EPD+ CAD Model

Description

Maxim Integrated MAX4614EPD+ High-Speed Analog Switch

The Maxim Integrated MAX4614EPD+ is a cutting-edge, high-speed analog switch that offers superior performance for signal routing applications. This device is part of Maxim's renowned family of CMOS analog ICs, designed with precision to ensure low power consumption and high-speed operation without compromising on signal integrity.

The MAX4614EPD+ features a quad single-pole/double-throw (SPDT) configuration, allowing for multiple signal routing options within a single compact package. The switch operates with a single supply voltage ranging from +4.5V to +5.5V, making it suitable for a variety of systems that require efficient power management. Its low on-resistance of just 4 ohms typ. ensures minimal signal attenuation, which is crucial for maintaining the quality of high-speed signals.

One of the standout characteristics of the MAX4614EPD+ is its fast switching speeds, with tON as low as 20ns and tOFF as low as 10ns, which is essential for applications requiring quick response times. Additionally, the switch exhibits low crosstalk and off-isolation, further enhancing its performance in critical signal routing scenarios.

The MAX4614EPD+ is designed to be robust and versatile, with an extended operating temperature range of -40°C to +85°C, making it suitable for industrial environments. It comes in a 14-pin PDIP (Plastic Dual In-line Package), which is favored for its ease of handling and integration into a wide range of electronic systems.

This analog switch is ideal for applications such as audio and video signal routing, communication systems, data acquisition systems, and test equipment. Its low power consumption and high-speed capabilities also make it an excellent choice for battery-powered devices and portable electronics where efficiency is paramount.

With the MAX4614EPD+ from Maxim Integrated, designers can expect a reliable, high-performance solution for their analog switching needs, backed by the quality and innovation associated with the Maxim brand.

You May Also Be Interested in

Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess