EN
  • EN
  • DE

MAX4613EPE

Part No MAX4613EPE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Quad, SPST Analog Switch | IC SWITCH QUAD SPST 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO/NC
On-State Resistance (Maximum) 70Ohm
Channel-to-Channel Matching (ΔRon) 4Ohm (Maximum)
Supply Voltage , Single (V+) 4.5V ~ 40V
Supply Voltage , Dual (V±) ±4.5V ~ 20V
Switch Time (Ton, Toff) (Maximum) 250ns, 120ns
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 4pF, 4pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -100dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number MAX4613
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213855-MAX4613EPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4613EPE CAD Model

Description

Maxim Integrated MAX4613EPE High-Speed Analog Switch

The MAX4613EPE from Maxim Integrated is a cutting-edge, high-speed analog switch designed to deliver exceptional performance for a wide range of applications. This device is part of Maxim's precision switch family, offering a quad single-pole/single-throw (SPST) configuration. The MAX4613EPE is optimized for high-speed signal switching, boasting low on-resistance and fast switching times that make it an ideal choice for precision analog signal routing.

Constructed with Maxim's proprietary silicon-gate process, the MAX4613EPE offers low power consumption and operates over a broad voltage range of ±4.5V to ±20V or +9V to +36V, making it versatile for both dual and single supply operations. This flexibility ensures that the switch can be integrated into a variety of system designs with minimal power requirements.

The MAX4613EPE features a unique design that minimizes charge injection, ensuring signal integrity and reducing glitches during switching. This characteristic is particularly beneficial in sample-and-hold circuits and audio applications where signal purity is crucial. Additionally, the device's high off-isolation of -80dB at 1MHz further enhances its performance in complex analog signal environments.

With its low on-resistance of 35Ω (max) and on-resistance match between channels of 2Ω (max), the MAX4613EPE provides consistent and reliable switching performance. This low on-resistance translates into reduced signal attenuation, making the switch an excellent choice for applications requiring high bandwidth and minimal signal distortion.

The MAX4613EPE comes in a 16-pin plastic DIP (PDIP) package, which is designed for easy integration into a variety of circuit boards. The device's latch-up performance exceeds 300mA per JESD78, ensuring robust operation under stressful conditions.

Applications for the MAX4613EPE are diverse and include signal routing in communication systems, ATE equipment, audio signal routing, video signal switching, and other high-performance analog circuitry. Its reliability and efficiency make it a top choice for designers looking to optimize their high-speed analog signal applications.

For detailed specifications, application circuits, and additional information, designers and engineers are encouraged to consult the MAX4613EPE datasheet available on Maxim Integrated's website or through authorized distributors.

You May Also Be Interested in

NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1378 $59.6182
45+ $2.5746 $115.8570
70+ $2.4943 $174.6010
96+ $2.4137 $231.7152
124+ $2.3333 $289.3292
166+ $2.0919 $347.2554
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess