EN
  • EN
  • DE

UDZW18B

Part No UDZW18B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 398763-UDZW18B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UDZW18B CAD Model

Description

The UDZW18B is a Zener diode manufactured by Rohm Semiconductor, designed to provide stable voltage regulation and transient voltage suppression in a variety of electronic applications. As a Zener diode, it maintains a stable voltage across its terminals when reverse-biased, making it ideal for protecting sensitive circuits from overvoltage conditions.

Applications

  • Voltage Regulation: Providing a stable voltage reference in power supplies, ensuring consistent performance of electronic circuits.
  • Transient Voltage Suppression: Protecting electronic components from voltage spikes caused by lightning, switching, or other transient events.
  • Overvoltage Protection: Preventing damage to sensitive circuits due to excessive voltage levels.
  • Clipping Circuits: Limiting the voltage amplitude of signals to prevent saturation or damage in amplifiers and other circuits.
  • Reference Voltage Generation: Creating a stable reference voltage for comparators, ADCs, and other precision circuits.

Features

  • Precise Zener Voltage: Offers a tightly controlled Zener voltage of approximately 18V, ensuring accurate voltage regulation.
  • Low Leakage Current: Minimizes power loss and improves efficiency, especially in battery-powered devices.
  • High Surge Current Capability: Can withstand high current surges without degradation or failure, providing robust protection against transient events.
  • Small Package Size: Typically available in a compact surface-mount package, suitable for high-density circuit board layouts.
  • Excellent Temperature Stability: Maintains stable performance over a wide range of operating temperatures, ensuring reliable operation in diverse environments.

Benefits

  • Improved Circuit Protection: Safeguards sensitive components from damage due to overvoltage conditions, extending the lifespan of electronic devices.
  • Stable Voltage Regulation: Ensures consistent performance of electronic circuits by maintaining a stable voltage level, reducing the risk of malfunctions.
  • Enhanced System Reliability: Minimizes the risk of component failure and downtime due to voltage transients and overvoltage events.
  • Compact Design: Enables smaller and more efficient electronic devices by utilizing a compact surface-mount package.
  • Cost-Effective Solution: Provides reliable voltage regulation and protection at a competitive price, reducing overall system costs.

Additional Details

The UDZW18B has a Zener voltage of approximately 18V. It is typically available in a small SMD package such as a SOD-323 or similar, making it suitable for automated assembly. The specifications include details on its power dissipation, operating temperature range, and forward voltage characteristics. The ability to handle high surge currents makes it suitable for applications requiring robust protection.

It's crucial to consult the official Rohm Semiconductor datasheet for the UDZW18B to obtain the most accurate and up-to-date information on its electrical characteristics, thermal performance, and application recommendations. The datasheet provides essential details for proper circuit design and ensures optimal performance in specific applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess