EN
  • EN
  • DE

MAX4610CSD+

Part No MAX4610CSD+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm
Single Supply Voltage (V+) 2 V to 12 V
Max Switch Time (Ton,Toff) 65ns, 28ns
-3db Bandwidth 300MHz
Charge Injection 1pC
Channel Capacitance(CS off, CD off) 16pF, 16pF
Max Leakage Current (IS off) 100pA
Crosstalk -80dB @ 1MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 14-SOIC
Win Source Part Number 1068696-MAX4610CSD+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4610CSD+ CAD Model

Description

Maxim Integrated's MAX4610CSD+ High-Speed Analog Switch

The MAX4610CSD+ is a cutting-edge analog switch developed by Maxim Integrated, a renowned leader in the design and manufacturing of analog and mixed-signal engineering solutions. This high-performance device is engineered to facilitate the rapid switching of analog signals, making it an ideal component for a multitude of applications that require high-speed, low-distortion signal routing.

Constructed with Maxim's proprietary silicon-gate process, the MAX4610CSD+ boasts a quad single-pole/single-throw (SPST) configuration. This design is optimized for superior electrical performance, featuring low on-resistance (RON) of just 5 ohms, which remains nearly constant over the full analog signal range. This consistency in on-resistance ensures minimal signal distortion, a critical factor for maintaining signal integrity in sensitive applications.

The device operates from a single +5V supply or dual ±5V supplies, providing designers with the flexibility to integrate the switch into a variety of system architectures. The MAX4610CSD+ is capable of handling rail-to-rail analog signals, further enhancing its versatility. Additionally, the switch's high off-isolation (85dB at 1MHz) and low crosstalk (–90dB at 1MHz) characteristics make it an excellent choice for applications where signal separation and noise reduction are paramount.

Fast switching speeds are another hallmark of the MAX4610CSD+, with turn-on and turn-off times of 35ns and 25ns respectively, allowing for rapid signal changes without significant delays. This makes the switch particularly suitable for sample-and-hold circuits, audio and video signal routing, communication systems, and test equipment.

The MAX4610CSD+ comes in a compact 14-pin SOIC package, making it easy to incorporate into space-constrained designs without sacrificing performance. Its extended temperature range of -40°C to +85°C ensures reliable operation across diverse environmental conditions.

In summary, the MAX4610CSD+ from Maxim Integrated is a high-speed, low-distortion analog switch that offers exceptional performance for a wide range of applications. Its low on-resistance, high isolation, and fast switching capabilities make it a top choice for engineers seeking a reliable solution for their analog signal routing needs.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6818 $51.5452
34+ $3.0210 $102.7140
52+ $2.9266 $152.1832
71+ $2.8322 $201.0862
92+ $2.7378 $251.8776
123+ $2.4546 $301.9158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess