EN
  • EN
  • DE

MAX4606ESE+

Part No MAX4606ESE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO/NC
Number of Circuits 4
Max On Resistance 4 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm
Single Supply Voltage (V+) 4.5 V to 36 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 120ns, 130ns
Charge Injection 225pC
Channel Capacitance(CS off, CD off) 34pF, 34pF
Max Leakage Current (IS off) 500pA
Crosstalk -60dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SO
Win Source Part Number 021742-MAX4606ESE+
Ultra Librarian 3D Model Ultra Librarian MAX4606ESE+ CAD Model

Description

Maxim Integrated MAX4606ESE+ High-Speed Analog Switch

The Maxim Integrated MAX4606ESE+ is a precision, quad, high-speed analog switch designed to provide superior performance in signal switching applications. It is a part of the MAX4600 series of switches which are known for their low-distortion and low-on-resistance characteristics. This component is particularly suitable for applications that require fast switching times combined with low power consumption.

Constructed with Maxim's proprietary process, the MAX4606ESE+ offers low crosstalk and off-isolation, making it an excellent choice for audio and video signal routing, as well as for data acquisition systems, communication devices, and test equipment. The switch operates from a single +2V to +12V supply or from dual ±2V to ±6V supplies, providing flexibility in various circuit designs.

Key features of the MAX4606ESE+ include its high bandwidth of 100MHz and fast switching times, with tON typically at 20ns and tOFF typically at 15ns, ensuring minimal signal delay. The device also boasts a low on-resistance of 4Ω (max) and a -3dB bandwidth of 200MHz, which helps to maintain signal integrity even at high frequencies. Additionally, the on-resistance is matched between channels to within 0.5Ω (max) and is flat (0.5Ω max) over the specified signal range, which ensures consistent performance across all switch channels.

The MAX4606ESE+ comes in a compact 16-pin narrow SO package, making it a space-saving solution for designs where board space is at a premium. Its extended temperature range of -40°C to +85°C allows for operation in a wide range of environments. With its low power consumption and high-speed operation, the MAX4606ESE+ is designed to meet the stringent requirements of today's high-performance analog switching applications.

Whether you're designing complex communication systems, precision data acquisition units, or high-quality audio and video equipment, the Maxim Integrated MAX4606ESE+ high-speed analog switch offers the reliability, efficiency, and performance needed to enhance your product's capabilities.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess