EN
  • EN
  • DE

MAX393ESE

Part No MAX393ESE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name MAX393
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881665-MAX393ESE
Ultra Librarian 3D Model Ultra Librarian MAX393ESE CAD Model

Description

Maxim Integrated MAX393ESE Precision Quad SPST Analog Switch

The MAX393ESE from Maxim Integrated is a high-performance precision quad single-pole single-throw (SPST) analog switch that offers an ideal solution for applications requiring low on-resistance and low-voltage operation. This device is part of Maxim's precision switch family, which is designed to operate with a single +5V supply or dual ±15V supplies, providing versatility for different system requirements.

The MAX393ESE features four independently controllable switches, each with an on-resistance of typically 10Ω. This low on-resistance ensures minimal signal distortion and reduces power consumption, making it suitable for battery-powered devices. Furthermore, the on-resistance is matched between switches to within 2Ω and remains flat over the specified signal range, ensuring consistent performance across all channels.

Designed with CMOS technology, the MAX393ESE offers a fast switching speed of 175ns for turn-on and 145ns for turn-off, which makes it an excellent choice for sample-and-hold circuits, test equipment, and audio signal routing. Its high off-isolation of -83dB at 1MHz minimizes crosstalk between channels, preserving signal integrity in multiplexing applications.

The MAX393ESE also features low charge injection of 5pC, which reduces the impact on the signal during the switching process, making it ideal for precision analog applications. Its low power consumption is complemented by a power supply current of only 0.1µA, further enhancing its suitability for power-sensitive designs.

With an extended temperature range of -40°C to +85°C, the MAX393ESE is robust and reliable, capable of operating in a variety of environmental conditions. The device is offered in a 16-pin narrow SO package, providing a compact footprint for space-constrained applications.

In summary, the Maxim Integrated MAX393ESE analog switch combines low on-resistance, matched channel characteristics, fast switching, and low power consumption, making it an excellent choice for designers looking to optimize their analog signal routing in a wide range of applications, from precision instrumentation to portable devices.

You May Also Be Interested in

Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess