EN
  • EN
  • DE

MAX4592CSE+

Part No MAX4592CSE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 20 Ohm
Channel-to-Channel Matching (ΔRon) 500 mOhm
Operating Supply Voltage 3 V ~ 16 V
Switch Time (Ton, Toff) (Maximum) 80ns, 45ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -85dB @ 10MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 704021-MAX4592CSE+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4592
Introduction Date February 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX4592CSE+ CAD Model

Description

Maxim Integrated's MAX4592CSE+ Analog Switch

The MAX4592CSE+ from Maxim Integrated is a high-performance, low-voltage, CMOS analog switch designed to deliver exceptional signal integrity and switching precision. This versatile component is an ideal choice for a multitude of applications, ranging from signal routing in communication devices to data acquisition systems and beyond.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance (Ron) of 100Ω max, ensuring minimal signal attenuation and power loss during operation.
  • Single-Supply Operation: The MAX4592CSE+ operates from a single +1.8V to +5.5V supply, making it compatible with a variety of low-voltage applications.
  • Dual-Supply Operation: It also supports dual-supply voltages ranging from ±1.8V to ±5.5V, providing additional flexibility for systems that require bipolar supply voltages.
  • Low Power Consumption: With its CMOS technology, the device ensures low power consumption, which is critical for battery-powered and portable applications.
  • Fast Switching Speed: The switch features fast turn-on and turn-off times of 30ns and 20ns, respectively, allowing for high-speed signal switching.
  • High Off-Isolation: Off-isolation of -70dB at 1MHz minimizes crosstalk between channels when the switch is in the off state.
  • ESD Protection: The MAX4592CSE+ is equipped with ESD protection diodes to safeguard against electrostatic discharge events.

Applications

This analog switch can be employed in various applications, including but not limited to:

  • Audio and video signal routing
  • Communication systems
  • Sample and hold circuits
  • Test equipment
  • Portable instrumentation
  • Relay replacement

Package and Quality

The MAX4592CSE+ is offered in a 16-pin narrow SO package, which provides a compact footprint for space-constrained designs. Maxim Integrated is committed to maintaining high-quality standards, ensuring that this analog switch meets rigorous industry requirements for performance and reliability.

You May Also Be Interested in

Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6962 $61.0506
30+ $3.8531 $115.5930
47+ $3.7330 $175.4510
64+ $3.6128 $231.2192
83+ $3.4916 $289.8028
111+ $3.1312 $347.5632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess