Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Switch Circuit SPST - NO
Number of Circuits 2
On-State Resistance (Max) 1.25Ohm
Channel-to-Channel Matching (ΔRon) 50mOhm
Voltage - Supply, Single (V+) 4.5V ~ 36V
Voltage - Supply, Dual (V±) ±4.5V ~ 20V
Switch Time (Ton, Toff) (Max) 160ns, 210ns
Charge Injection -60pC
Channel Capacitance (CS(off), CD(off)) 115pF, 115pF
Current - Leakage (IS(off)) (Max) 500pA
Crosstalk -65dB @ 1MHz
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number MAX4590
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MAX4590CWE-MA,MAXMAXMAX4590CWE
Standard Package 1
Win Source Part Number 1075419-MAX4590CWE
Ultra Librarian 3D Model Ultra Librarian MAX4590CWE CAD Model

Description

Maxim Integrated MAX4590CWE Overview

The MAX4590CWE from Maxim Integrated is a high-performance, low-voltage, quad single-pole/double-throw (SPDT) analog switch. This device is designed to provide precision and flexibility in applications requiring high-speed switching and routing of analog and digital signals. With its compact surface-mount package, the MAX4590CWE is ideal for space-constrained applications in a wide range of industries, including telecommunications, data acquisition systems, and test equipment.

Featuring a wide operating voltage range from 2V to 12V, or ±2V to ±6V for dual supply operation, the MAX4590CWE is versatile and can be integrated into various circuit designs. The switch is characterized by its low on-resistance (typically 4Ω), which remains flat over the specified signal range, and low charge injection, which minimizes signal distortion during switching events.

The MAX4590CWE also boasts fast switching speeds, with turn-on and turn-off times typically less than 150ns, ensuring that signals are routed with minimal delay. This is particularly beneficial in applications where timing is critical, such as sample-and-hold circuits or audio signal routing.

Maxim Integrated has designed the MAX4590CWE with ESD protection up to 2000V, providing robustness and reliability in handling and operation. Additionally, the device features low crosstalk and off-isolation, which prevents signal interference between channels and ensures signal integrity.

The MAX4590CWE is available in a 16-pin narrow SO package, which allows for a reduced footprint on printed circuit boards. It operates over the extended temperature range of -40°C to +85°C, making it suitable for industrial environments.

In summary, the MAX4590CWE from Maxim Integrated is a high-quality analog switch that offers excellent performance and reliability for designers looking to manage multiple signal paths efficiently. Its low on-resistance, fast switching, and robust design make it a top choice for multiplexing and signal routing applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC SWITCH SPST SC70-6
Need more? Email Us
ECAD model for FSA1157P6X
Analog Devices Inc.
IC CROSSPOINT SWIT TRPL 24LFCSP / Circuit IC Switch 24-LFCSP-VQ (4x4)
Need more? Email Us
ECAD model for ADG799GBCPZ-500RL7
Fairchild/ON Semiconductor
IC SWITCH DUAL SPST 8MICROPAK
Lowest to $0.7209
ECAD model for FSA1258L8X
ON Semiconductor
Triple SPDT 1.0 ohm RON Switch
Lowest to $0.5462
ECAD model for NLAS4783BMN1R2G
Fairchild/ON Semiconductor
IC SWITCH SPST 6MICROPAK
Lowest to $0.2923
ECAD model for FSA2156L6X
Fairchild/ON Semiconductor
IC SWITCH SPDT 6MICROPAK
Lowest to $2.3459
ECAD model for FSA4159L6X
Fairchild/ON Semiconductor
IC SWITCH DUAL DPDT 16UMLP
Lowest to $0.3764
ECAD model for FSA2457UMX
Fairchild/ON Semiconductor
IC SWITCH SPDT 6WLCSP
Lowest to $0.4528
ECAD model for FSA839UCX
Diodes Incorporated
IC SWITCH DUAL SPST MSOP / Analog Switch Dual SPST 8-Pin MSOP T/R
Need more? Email Us
ECAD model for PS320CUAEX

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention