EN
  • EN
  • DE

MAX4583EPE

Part No MAX4583EPE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDTX3 80OHM 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Bulk
Product Status Active
Switch Circuit SPDT - Open/Closed
Number of Circuits 3
On-State Resistance (Max) 80Ohm
Channel-to-Channel Matching (ΔRon) 1Ohm
Voltage - Supply, Single (V+) 2V ~ 12V
Voltage - Supply, Dual (V±) ±2V ~ 6V
Switch Time (Ton, Toff) (Max) 200ns, 100ns
Charge Injection 0.5pC
Channel Capacitance (CS(off), CD(off)) 4pF, 6pF
Current - Leakage (IS(off)) (Max) 1nA
Crosstalk -73dB @ 1MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Standard Package 300 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631122-MAX4583EPE
Ultra Librarian 3D Model Ultra Librarian MAX4583EPE CAD Model

Description

Introducing the MAX4583EPE from Maxim Integrated

The MAX4583EPE is a state-of-the-art CMOS analog multiplexer from Maxim Integrated, a company renowned for its high-performance semiconductor products. This versatile component is designed to facilitate the routing of analog signals in a wide range of applications, from data acquisition systems to communication devices. Its compact form factor, combined with its robust feature set, makes it an ideal choice for designers looking to enhance the functionality of their electronic designs.

Key Features

  • Low On-Resistance: The MAX4583EPE boasts a low on-resistance of typically 100 ohms, ensuring minimal signal attenuation and preserving signal integrity.
  • Single-Supply Operation: This device operates from a single supply voltage ranging from +4.5V to +30V or a dual supply of ±4.5V to ±20V, providing designers with flexibility in power supply design.
  • High-Speed Switching: Fast switching speeds enable the MAX4583EPE to handle high-frequency signals with ease, making it suitable for high-performance applications.
  • Low Power Consumption: With its CMOS technology, the device consumes minimal power, which is critical for battery-powered and energy-sensitive applications.
  • Break-Before-Make Switching: This feature prevents momentary shorting of channels during switching, protecting sensitive circuitry and preventing signal corruption.

Applications

The MAX4583EPE is versatile and can be used in numerous applications, such as:

  • Sample-and-hold circuits
  • Data acquisition systems
  • Audio and video signal routing
  • Communication systems
  • Industrial control systems
  • Medical equipment

Package and Quality

The MAX4583EPE is available in a 16-pin plastic DIP package, ensuring easy integration into a variety of circuit boards. Maxim Integrated is committed to delivering high-quality products, and this multiplexer is no exception. It is designed to meet stringent industrial standards, ensuring reliability and performance even in harsh environments.

For designers and engineers looking for a reliable and efficient way to manage multiple analog signal paths, the MAX4583EPE from Maxim Integrated stands out as a superior choice. Its combination of low on-resistance, flexible power supply options, and high-speed operation make it a go-to multiplexer for advanced electronics systems.

You May Also Be Interested in

Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess