EN
  • EN
  • DE

MAX396EPI

Part No MAX396EPI
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 16X1 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 28-DIP (0.600", 15.24mm)
Case / Package 28-PDIP
Family Name MAX396
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881670-MAX396EPI
Ultra Librarian 3D Model Ultra Librarian MAX396EPI CAD Model

Description

Introducing the MAX396EPI - Precision, High-Performance Analog Multiplexer from Maxim Integrated

The MAX396EPI is a state-of-the-art analog multiplexer designed by Maxim Integrated, a company renowned for its innovative and high-quality integrated circuits. This robust component is an ideal choice for applications requiring precise signal routing and high-performance data acquisition systems. The MAX396EPI features a 16-channel single-ended or an 8-channel differential input configuration, providing designers with flexibility and ease of integration into various systems.

Key Features

  • High Accuracy: The MAX396EPI boasts excellent channel-to-channel matching and very low charge injection, ensuring accurate and consistent performance across all channels.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with a single +5V supply, minimizing power usage and heat generation, which is critical for sensitive applications.
  • ESD Protection: The device comes with electrostatic discharge (ESD) protection, safeguarding the multiplexer against the potential damages caused by static electricity.
  • Wide Operating Temperature Range: With an operational temperature range from -40°C to +85°C, the MAX396EPI is suitable for use in harsh environments and can maintain its performance under extreme conditions.

Applications

The MAX396EPI is incredibly versatile and can be used in a wide array of applications. It is particularly well-suited for data acquisition systems, process control, industrial automation, test equipment, and battery-powered devices. Its precision and reliability also make it an excellent choice for medical instrumentation and other sensitive monitoring equipment.

Reliability and Quality Assurance

Maxim Integrated is committed to delivering high-quality products. The MAX396EPI is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. Each device is thoroughly tested and guaranteed to perform to the specifications provided.

Easy Integration

The MAX396EPI comes in a 28-pin plastic DIP package, which is easy to handle and compatible with standard breadboards and prototyping boards. This ease of use extends to the design phase, where engineers can quickly incorporate the MAX396EPI into their designs without the need for complex configurations.

With its combination of performance, durability, and ease of use, the MAX396EPI from Maxim Integrated stands out as a superior choice for engineers and designers looking to enhance the accuracy and efficiency of their analog signal processing systems.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6750 $50.7000
10+ $10.4000 $104.0000
15+ $10.0750 $151.1250
21+ $9.7500 $204.7500
27+ $9.4250 $254.4750
36+ $8.4500 $304.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess