EN
  • EN
  • DE

MAX506BCPP-W

Part No MAX506BCPP-W
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 704442-MAX506BCPP-W
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX506BCPP-W CAD Model

Description

The MAX506BCPP-W is a high-performance, quad 8-bit voltage-output digital-to-analog converter (DAC) designed by Maxim Integrated, a renowned leader in analog and mixed-signal products. This precision DAC is ideal for applications requiring multiple DACs on a single chip with a small footprint, such as automated test equipment, digital calibration, and advanced industrial control systems.

Key Features

  • High Integration: The MAX506BCPP-W integrates four DACs in a single 20-pin package, saving space and reducing the complexity of designs.
  • 8-Bit Resolution: Each DAC provides an 8-bit resolution, offering fine-grained analog output for precise control and signal generation.
  • Wide Operating Voltage Range: This device operates with a +4.75V to +5.25V single supply, suitable for a variety of industrial and commercial power environments.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX506BCPP-W is optimal for battery-operated and power-sensitive applications.
  • Flexible Reference Input: The DACs can be used with an external reference voltage, allowing for adjustable output ranges and increased versatility.
  • Buffered Voltage Outputs: The outputs are buffered, which provides a low output impedance and the ability to drive capacitive loads directly.

Applications

The versatility of the MAX506BCPP-W makes it suitable for a wide range of applications, including:

  • Process Control Systems
  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Digital Offset and Gain Adjustment
  • Robotics and Industrial Automation

Package Details

The MAX506BCPP-W comes in a 20-pin plastic DIP (PDIP) package, which is known for its durability and ease of handling during the manufacturing process. The PDIP package allows for through-hole mounting, which is excellent for prototyping and applications where package strength is a concern.

With its combination of performance, integration, and flexibility, the MAX506BCPP-W from Maxim Integrated is a compelling choice for designers looking to implement multiple DACs within their system while maintaining a compact and efficient design footprint.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess