EN
  • EN
  • DE

MAX4581CSE+

Part No MAX4581CSE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Circuits 1
Max On Resistance 80 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm
Single Supply Voltage (V+) 2 V to 12 V
Dual Supply Voltage(V±) ±2 V to 6 V
Max Switch Time (Ton,Toff) 200ns, 100ns
Charge Injection 0.5pC
Channel Capacitance(CS off, CD off) 4pF, 18pF
Max Leakage Current (IS off) 1nA
Crosstalk -78dB @ 1MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SO
Win Source Part Number 1068632-MAX4581CSE+
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Communications & Networking, Audio, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian MAX4581CSE+ CAD Model

Description

Maxim Integrated MAX4581CSE+ Overview

The MAX4581CSE+ from Maxim Integrated is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch that offers precision switching capabilities in a compact package. This device is designed for applications that require low on-resistance, low crosstalk, and low off-leakage current. It operates from a single +1.8V to +5.5V supply, making it ideal for battery-powered and portable devices.

The MAX4581CSE+ features fast switching speeds, with tON of 250ns and tOFF of 170ns, ensuring minimal delay in signal routing. This analog switch has an on-resistance of less than 100 ohms, which remains flat over the specified signal range, providing excellent linearity and low distortion. The device's high off-isolation of -70dB at 1MHz minimizes signal leakage between channels when in the off state.

Key Features

  • Single +1.8V to +5.5V operation
  • Low on-resistance: <100Ω (max)
  • Fast switching: tON = 250ns (max), tOFF = 170ns (max)
  • Low crosstalk: -85dB at 1MHz
  • High off-isolation: -70dB at 1MHz
  • Low leakage current: 1nA (max) at +25°C
  • Single 8-pin SOIC package

The MAX4581CSE+ also boasts a TTL/CMOS-logic compatible control input, which simplifies the interface with digital systems. The switch's single supply operation eliminates the need for dual supplies, thus reducing system complexity and power consumption. Additionally, its 8-pin SOIC package is optimized for space-constrained applications.

Applications

The versatility of the MAX4581CSE+ makes it suitable for a wide range of applications, including:

  • Audio and video signal routing
  • Portable test equipment
  • Battery-powered systems
  • Sample and hold circuits
  • Communication systems

In summary, the MAX4581CSE+ from Maxim Integrated is a robust and reliable analog switch that offers superior performance for applications that demand high precision and low power consumption. Its fast switching, low on-resistance, and high isolation make it an excellent choice for designers looking to optimize their signal routing needs.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7727 $52.4997
26+ $3.9161 $101.8186
40+ $3.7937 $151.7480
55+ $3.6714 $201.9270
71+ $3.5490 $251.9790
95+ $3.1818 $302.2710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess