EN
  • EN
  • DE

MAX4544CSA+T

Part No MAX4544CSA+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Single SPDT 8-Pin SOIC N T/R / IC SWITCH SPDT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Maximum) 60 Ohm
Channel-to-Channel Matching (ΔRon) 800 mOhm
Operating Supply Voltage 2.7 V ~ 12 V
Switch Time (Ton, Toff) (Maximum) 100ns, 75ns
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 8pF, 8pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -90dB @ 1MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 786258-MAX4544CSA+T
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4544
Introduction Date April 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4544CSA+T CAD Model

Description

Maxim Integrated's MAX4544CSA+T Analog Switch

The MAX4544CSA+T is a high-performance, single-pole/double-throw (SPDT) analog switch from Maxim Integrated that offers exceptional precision and versatility for various applications. Designed with advanced CMOS technology, this analog switch is an ideal solution for signal routing in communication systems, data acquisition equipment, and audio/video signal processing.

With its low on-resistance of just 100 ohms, the MAX4544CSA+T ensures signal integrity and minimal attenuation, making it perfect for handling analog signals without significant power loss or distortion. The on-resistance is matched between channels to within 4 ohms and is flat (0.5 ohms) over the specified signal range, which is a testament to the switch's consistent performance across different operating conditions.

The device operates from a single +2V to +12V supply or from dual ±2V to ±6V supplies, providing flexibility for various system voltages. This range allows the MAX4544CSA+T to be easily integrated into both low-voltage and standard systems. Additionally, the switch's low power consumption is a significant advantage for battery-powered and portable devices, where power efficiency is critical.

Featuring a high off-isolation of -83dB at 1MHz, the MAX4544CSA+T minimizes crosstalk between signals, which is especially important in applications where signal purity is crucial. The device also boasts a high 3dB bandwidth of 200MHz, making it suitable for high-speed data streams and video signals that require wide bandwidth for optimal performance.

The MAX4544CSA+T comes in a compact 8-pin SOIC package, which is ideal for space-constrained applications. Its surface-mount form factor allows for efficient use of PCB real estate, contributing to a more compact overall design of the end product. The "+T" suffix indicates that the product is provided in tape and reel packaging, which is optimized for automated assembly processes, ensuring high production efficiency and reduced manual handling.

In summary, Maxim Integrated's MAX4544CSA+T analog switch is a highly reliable and efficient solution for designers looking to achieve precise signal routing with minimal signal degradation. Its combination of low on-resistance, high off-isolation, and wide bandwidth, along with its flexible supply voltage options and compact packaging, make it a versatile choice for a wide array of electronic applications.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5837 $55.4295
80+ $1.2994 $103.9520
120+ $1.2588 $151.0560
165+ $1.2182 $201.0030
215+ $1.1776 $253.1840
285+ $1.0558 $300.9030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess