The MAX4534EUB from Maxim Integrated is a high-performance, low-voltage, CMOS analog multiplexer that comes in a compact 10-pin µMAX package. This device is designed to provide precision analog signal routing for a wide range of applications, including data acquisition systems, communication systems, and process control.
Key Features
- Single 8-to-1 Multiplexer: The MAX4534EUB operates as a single 8-channel multiplexer, offering flexibility for routing multiple analog inputs to a single output.
- Low On-Resistance: With a low on-resistance of 100Ω (max) that is matched between channels to within 4Ω (max), this device ensures minimal signal distortion and attenuation.
- Single Supply Operation: It can operate from a single +3V to +5V supply, making it suitable for portable and battery-powered applications.
- Low Power Consumption: The device features low power consumption, with a quiescent current of only 1µA (max), which is ideal for power-sensitive designs.
- ESD Protection: The inputs and outputs are protected against electrostatic discharge (ESD) up to ±2000V, ensuring robust performance in harsh environments.
Applications
The MAX4534EUB is versatile and can be used in various applications, including:
- Sample and hold circuits
- Audio and video signal routing
- Data acquisition systems
- Communication systems
- Medical equipment
- Process control systems
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
+3V to +5V
On-Resistance (R<sub>ON)
100Ω (max)
On-Resistance Match Between Channels
4Ω (max)
ESD Protection
±2000V
Quiescent Current (I<sub>Q)
1µA (max)
Overall, the MAX4534EUB is a reliable and efficient solution for analog signal switching needs, offering excellent performance in a small package size. Its robust feature set makes it the perfect choice for designers looking for a multiplexer that combines low power consumption with high ESD protection and precision signal handling.