EN
  • EN
  • DE

MAX4524CUB+TG075

Part No MAX4524CUB+TG075
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 703955-MAX4524CUB+TG075
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4524CUB+TG075 CAD Model

Description

Maxim Integrated's MAX4524CUB+TG075: Precision Analog Switch

The MAX4524CUB+TG075 is a state-of-the-art analog switch designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This precision switch is a testament to Maxim's commitment to providing high-performance solutions for a wide array of electronic applications.

Encased in a compact, surface-mount µMAX package, the MAX4524CUB+TG075 offers a dual single-pole/double-throw (SPDT) configuration. It is specifically engineered to facilitate the routing of analog signals in diverse systems, making it an ideal choice for communication devices, data acquisition systems, and audio/visual equipment.

Key Features:

  • Low On-Resistance: The device boasts a low on-resistance (typically 1.25Ω), ensuring minimal signal attenuation and power loss, which is crucial for maintaining signal integrity in sensitive applications.
  • Single-Supply Operation: The MAX4524CUB+TG075 operates from a single +1.8V to +5.5V supply, providing design flexibility and compatibility with a variety of low-voltage systems.
  • Low Power Consumption: With its low power requirements, the switch is an excellent choice for battery-powered and portable devices, where energy efficiency is paramount.
  • High Off-Isolation and Crosstalk Rejection: The device ensures that signals are kept separate with minimal interference, a critical feature for applications requiring high signal fidelity.
  • ESD Protection: The switch includes enhanced electrostatic discharge (ESD) protection, safeguarding the device against the damaging effects of static electricity.
  • Extended Temperature Range: It operates over an extended temperature range of -40°C to +85°C, making it suitable for use in harsh environments.

The MAX4524CUB+TG075 is not just about performance; it's also designed with ease of use in mind. Its logic-compatible control inputs allow for straightforward interfacing with digital signals, enabling seamless integration into various systems without the need for additional level-shifting circuitry.

In conclusion, Maxim Integrated's MAX4524CUB+TG075 analog switch is a versatile and reliable component that offers exceptional performance for a wide range of applications. Its compact form factor, combined with its robust feature set, makes it an excellent choice for designers looking to optimize their analog signal routing with precision and efficiency.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.1924
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5232 $63.1392
14+ $8.6348 $120.8872
21+ $8.3645 $175.6545
29+ $8.0942 $234.7318
37+ $7.8251 $289.5287
50+ $7.0155 $350.7750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess