EN
  • EN
  • DE

DS21Q354B1

Part No DS21Q354B1
Manufacturer Maxim Integrated
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1191316-DS21Q354B1
Categories Custom Parts
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS21Q354B1 CAD Model

Description

Maxim Integrated DS21Q354B1 Product Overview

The DS21Q354B1 from Maxim Integrated is a state-of-the-art, high-performance integrated circuit designed for telecommunications applications. This product is part of a family of devices that offer robust solutions for managing and processing digital signals in complex communication systems.

Key Features

  • High-Speed Operation: The DS21Q354B1 is engineered to handle high-speed data transfer, ensuring efficient and reliable communication.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with minimal power requirements, helping to reduce the overall power consumption of the system it is integrated into.
  • Integrated Functions: This IC integrates multiple functions that simplify design, reduce board space, and minimize the need for additional components.
  • Reliability: Maxim Integrated's commitment to quality means the DS21Q354B1 is built to deliver consistent performance and withstand the rigors of demanding telecommunications environments.

Applications

The DS21Q354B1 is suitable for a wide range of telecommunications applications, including:

  • High-speed networking equipment
  • Data communication systems
  • Wireless infrastructure
  • Signal processing units
  • Fiber optic modules

Technical Specifications

With precise engineering, the DS21Q354B1 offers technical specifications that meet the stringent requirements of modern communication systems:

  • Interface Type: High-speed digital
  • Supply Voltage Range: Specified by manufacturer
  • Operating Temperature Range: Specified by manufacturer
  • Package Type: Compact and robust packaging options available

Quality and Support

Maxim Integrated provides comprehensive technical support and documentation for the DS21Q354B1, ensuring that designers can take full advantage of its features and capabilities. The company's reputation for quality means customers can trust the DS21Q354B1 to perform reliably in their telecommunications solutions.

For more detailed information, including datasheets, technical guides, and ordering information, interested parties are encouraged to visit Maxim Integrated's official website or contact their local sales representative.

You May Also Be Interested in

EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Asahi Kasei Microsystems
Lowest to $1.0429
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
UTC
Lowest to $0.3269
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess