EN
  • EN
  • DE

MAX4521CUE+T

Part No MAX4521CUE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Maximum) 100 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm
Operating Supply Voltage 2 V ~ 12 V
Dual Voltage Supply ±2 V ~ 6 V
Switch Time (Ton, Toff) (Maximum) 80ns, 30ns
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 2pF, 2pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -90dB @ 100kHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 703946-MAX4521CUE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4521
Introduction Date January 01, 1997
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX4521CUE+T CAD Model

Description

Maxim Integrated MAX4521CUE+T Analog Switch

The MAX4521CUE+T from Maxim Integrated is a high-performance, precision analog switch designed to deliver exceptional signal integrity and switching capabilities for a wide range of applications. This device is part of Maxim's renowned series of CMOS analog ICs, which are engineered to provide low power consumption and high reliability in a compact form factor.

Encased in a 16-pin TSSOP (Thin Shrink Small Outline Package), the MAX4521CUE+T offers a dual SPST (Single Pole Single Throw) configuration. This design allows for flexible signal routing and switching of analog signals and digital signals up to the supply voltage level. It is particularly suitable for applications that require low on-resistance and low crosstalk.

One of the standout features of the MAX4521CUE+T is its low power consumption, drawing a mere 1µA of quiescent current, making it an ideal choice for power-sensitive applications. Additionally, the device boasts a wide analog signal range that extends from the negative supply voltage to the positive supply voltage, ensuring compatibility with various signal levels.

The MAX4521CUE+T operates over a broad voltage range of ±4.5V to ±20V or a single supply voltage of +9V to +36V. This versatility makes it suitable for both bipolar and unipolar operation, providing designers with flexibility in system design. The switch's on-resistance is matched between channels to within 5Ω and is flat (0.5Ω max) over the specified signal range, which minimizes signal distortion and ensures high-quality signal transmission.

With an ESD tolerance of ±2000V per Method 3015.7, the MAX4521CUE+T is robust and suitable for use in environments where electrostatic discharge can be a concern. The switch's fast switching times (tON = 175ns max, tOFF = 145ns max) enable rapid signal routing, which is critical for time-sensitive applications.

In summary, the MAX4521CUE+T from Maxim Integrated is a versatile, high-performance analog switch that offers low on-resistance, low power consumption, and fast switching times. It is an excellent choice for designers looking to implement reliable and efficient signal routing in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess