EN
  • EN
  • DE

MAX4509ESE+

Part No MAX4509ESE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Dual 4:1 16-Pin SOIC N / IC MULTIPLEXER DUAL 4X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 400 Ohm
Channel-to-Channel Matching (ΔRon) 15 Ohm (Maximum)
Operating Supply Voltage 9 V ~ 36 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 275ns, 200ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 10pF, 14pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -62dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 786225-MAX4509ESE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4509
Introduction Date January 01, 1999
ECCN EAR99
Country of Origin Malaysia, Thailand, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4509ESE+ CAD Model

Description

The MAX4509ESE+ from Maxim Integrated is a high-performance, single-ended, 8-channel analog multiplexer that offers precise signal routing for your advanced electronic systems. This versatile component is designed to operate with a single +5V supply or dual ±5V supplies, making it suitable for a wide range of applications in the fields of data acquisition, test equipment, communication systems, and more.

With its low on-resistance of less than 100 ohms and low charge injection, the MAX4509ESE+ ensures minimal signal distortion and high fidelity, which is critical for maintaining the integrity of analog signals as they are switched between different paths. The device also features fast switching times, with transition speeds of less than 250ns, allowing for quick and efficient signal routing without significant delays.

The MAX4509ESE+ comes in a compact 16-pin narrow SO package, which is ideal for space-constrained applications. Its ESD protection of up to 2000V adds robustness and reliability to your designs, safeguarding your circuits from the potential damage caused by electrostatic discharges.

Integration is straightforward, thanks to its digital control logic that is compatible with TTL and CMOS levels. This ensures that the MAX4509ESE+ can be easily interfaced with microcontrollers and other digital systems. Additionally, the device features break-before-make switching action, which prevents momentary shorting of channels during the transition, thus avoiding potential damage to sensitive components or inaccurate readings in precision applications.

In summary, the MAX4509ESE+ analog multiplexer from Maxim Integrated is an exceptional choice for designers looking to achieve accurate and efficient signal routing with minimal signal degradation. Its robust design, fast switching capabilities, and compatibility with various supply voltages make it a versatile and indispensable part of your electronics toolkit.

You May Also Be Interested in

Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess