EN
  • EN
  • DE

MAX4502AESE+T

Part No MAX4502AESE+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703915-MAX4502AESE+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4502AESE+T CAD Model

Description

Maxim Integrated MAX4502AESE+T Analog Switch

The MAX4502AESE+T is a precision, low-voltage, single-supply SPST (single-pole, single-throw) analog switch from Maxim Integrated. This component is designed to provide high performance in a wide range of applications, including signal routing, data acquisition systems, and communications equipment. It operates with a single supply voltage ranging from +2.7V to +12V or dual supplies of ±2.7V to ±6V, making it versatile for various circuit designs.

One of the key features of the MAX4502AESE+T is its low on-resistance, typically 100Ω, which minimizes signal attenuation and ensures the integrity of the analog signal passing through the switch. This low on-resistance is matched between channels to within 5Ω and remains flat over the specified signal range, providing excellent linearity and low distortion. The device also boasts a high off-isolation of -80dB at 1MHz, which is critical for preventing signal leakage between channels in multiplexed applications.

The MAX4502AESE+T is characterized by its fast switching speeds, with turn-on and turn-off times typically at 150ns and 100ns, respectively. This responsiveness makes it suitable for high-speed applications where rapid signal changes are required. Additionally, the device features low charge injection, which reduces the amount of spurious signals introduced during switching, thus preserving signal fidelity.

For enhanced usability, the MAX4502AESE+T is TTL/CMOS logic-compatible, allowing it to interface seamlessly with digital components in mixed-signal environments. It also includes an ESD protection system, which guards the device against electrostatic discharges, enhancing its robustness and longevity in harsh electrical environments.

The MAX4502AESE+T comes in a compact 16-pin narrow SO package, making it suitable for space-constrained applications. Its extended temperature range of -40°C to +85°C allows it to operate reliably in a variety of environmental conditions. Whether for audio switching, sample-and-hold circuits, or precision analog processing, the MAX4502AESE+T is a reliable choice for designers seeking a high-quality analog switch with consistent performance.

For more information and full specifications, please refer to the Maxim Integrated product datasheet for the MAX4502AESE+T.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess