EN
  • EN
  • DE

MAX180CEQH+D

Part No MAX180CEQH+D
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 12BIT 100K 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition System (DAS)
Number of Channels 8
Resolution (Bits) 12 b
Sampling Rate (Per Second) 100k
Data Interface Parallel
Voltage Supply Source Analog and Digital
Supply Voltage (V) 5V, -12V, -15V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-LCC
Supplier Device Package 44-PLCC (16.59x16.59)
Family Part Number MAX180
Manufacturer Pack Quantity 28
MSL Level 1 (Unlimited)
Win Source Part Number 702225-MAX180CEQH+D
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX180CEQH+D CAD Model

Description

Introducing the MAX180CEQH+D from Maxim Integrated

The MAX180CEQH+D is a state-of-the-art integrated circuit designed and manufactured by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This high-performance component is engineered to meet the rigorous demands of modern electronic systems, offering a blend of precision, reliability, and efficiency.

Key Features

  • High Accuracy: The MAX180CEQH+D is built for applications where precision is paramount, ensuring accurate readings and consistent performance.
  • Low Power Consumption: Maxim Integrated's commitment to energy efficiency is evident in this component's design, which operates with minimal power draw, prolonging battery life in portable devices.
  • Robust Temperature Range: This device is capable of operating across a wide temperature range, making it suitable for use in harsh environments and extending its applicability across various industries.
  • Compact Form Factor: The small footprint of the MAX180CEQH+D allows for its integration into space-constrained applications without compromising functionality.

Applications

The versatility of the MAX180CEQH+D makes it an ideal choice for a broad spectrum of applications, including but not limited to:

  • Industrial Control Systems
  • Medical Devices
  • Automotive Electronics
  • Portable Instrumentation

Technical Specifications

At the heart of the MAX180CEQH+D's technical prowess are its specifications, which include:

  • Supply Voltage Range: Specified by manufacturer
  • Operating Temperature Range: Specified by manufacturer
  • Package Type: Specified by manufacturer
  • Interface Type: Specified by manufacturer

For detailed technical specifications, designers and engineers should refer to the official datasheet provided by Maxim Integrated.

Quality and Reliability

Maxim Integrated ensures that the MAX180CEQH+D, like all of its products, undergoes rigorous testing and quality assurance processes. Customers can rely on this component to deliver consistent performance and longevity, backed by Maxim's reputation for quality.

Whether you are developing cutting-edge technology or upgrading existing systems, the MAX180CEQH+D offers the performance and dependability that modern electronics demand. Choose Maxim Integrated's expertise for your next project and experience the difference that precision engineering can make.

You May Also Be Interested in

Analog Devices Inc.
2CH, ISOLATED, SIGMA-DELTA ADC W
Lowest to $17.4627
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess