EN
  • EN
  • DE
  • IT

MAX4501CSE+T

Part No MAX4501CSE+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703912-MAX4501CSE+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4501CSE+T CAD Model

Description

Maxim Integrated MAX4501CSE+T CMOS Analog Switches

The MAX4501CSE+T from Maxim Integrated is a precision, CMOS analog switch designed for use in a wide range of applications, from data acquisition systems to communication devices. This analog switch is a part of Maxim's commitment to providing high-performance, reliable integrated circuits that cater to the needs of modern electronics.

With its single-pole/single-throw (SPST) configuration, the MAX4501CSE+T offers a simple yet effective solution for routing analog signals in your circuit. It operates from a single supply voltage ranging from +4.5V to +36V, or from dual supplies of ±4.5V to ±20V, providing the flexibility needed for various system designs.

The device boasts low on-resistance (R<sub>ON) of just 100 ohms max, which remains flat over the specified signal range (0.5Ω R<sub>ON match between channels and 4Ω R<sub>ON flatness). This ensures minimal signal distortion and excellent linearity, making it ideal for precision analog applications. Additionally, the MAX4501CSE+T offers low charge injection (10pC max) and low power consumption (less than 5µW), which is crucial for power-sensitive applications.

Maxim Integrated has designed the MAX4501CSE+T with a variety of features to enhance its performance and ease of use. It includes TTL/CMOS-logic-compatible inputs, which allows for seamless integration with digital components. The switch also has break-before-make switching action, which prevents momentary shorting when switching channels.

The MAX4501CSE+T comes in a 16-pin narrow SO package, which is surface-mountable and suitable for high-density PCB designs. Its extended temperature range of -40°C to +85°C ensures reliable operation in a variety of environmental conditions. This makes the MAX4501CSE+T an excellent choice for industrial, automotive, and communication systems where temperature extremes are common.

For engineers and designers looking for a high-quality analog switch that offers both performance and reliability, the Maxim Integrated MAX4501CSE+T is an excellent option that combines the best of analog signal handling with the convenience of modern CMOS technology.

You May Also Be Interested in

Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess