EN
  • EN
  • DE

MAX4501CSA+T

Part No MAX4501CSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703911-MAX4501CSA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4501CSA+T CAD Model

Description

The MAX4501CSA+T from Maxim Integrated is a high-performance, low-voltage, CMOS analog switch that offers precision switching capabilities in a compact package. This analog switch is designed to operate from a single +2.7V to +12V power supply or from dual ±2.7V to ±6V power supplies, making it versatile for a wide range of applications in the fields of instrumentation, communication systems, and process control.

Key Features:

  • Low Voltage Operation: The device can function efficiently with a single supply voltage ranging from +2.7V to +12V or dual supplies of ±2.7V to ±6V.
  • Low On-Resistance: The MAX4501CSA+T boasts a low on-resistance of 100Ω (max), which remains flat over the specified signal range, providing excellent linearity and low distortion.
  • High Precision: The device ensures high precision with a low charge injection of 10pC (max) and low power consumption, making it ideal for precision applications.
  • Single-Pole/Single-Throw (SPST) Configuration: The switch comes in a normally open (NO) configuration, providing straightforward and reliable switching action for your circuits.
  • ESD Protection: It includes enhanced electrostatic discharge (ESD) protection, ensuring the device's robustness in harsh environments.
  • TTL/CMOS Compatible: The device's logic inputs are compatible with TTL and CMOS levels, allowing for easy integration into digital systems.

Applications:

  • Sample and Hold Circuits
  • Test Equipment
  • Audio Signal Routing
  • Battery Operated Systems
  • Communication Systems
  • Process Control

The MAX4501CSA+T is offered in a compact 8-pin SOIC package, which is ideal for space-constrained applications. Its extended temperature range of -40°C to +85°C ensures reliable operation in a variety of environmental conditions. With its combination of features, the MAX4501CSA+T from Maxim Integrated is an excellent choice for designers seeking a high-quality, reliable analog switch for their next project.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess