Maxim Integrated MAX4494ASA Low-Power, Single-Supply Op Amps
The MAX4494ASA from Maxim Integrated is a versatile, low-power operational amplifier designed for a wide range of applications. Its single-supply operation and low power consumption make it an ideal choice for battery-powered devices and portable equipment. The MAX4494ASA offers excellent performance with a supply voltage range of 2.5V to 5.5V, which allows it to be compatible with many modern low-voltage systems.
This operational amplifier features a Rail-to-Rail output stage, which ensures that the output can swing close to the supply rails, maximizing the dynamic range in low-voltage applications. Additionally, the MAX4494ASA boasts a low input bias current, making it suitable for high-impedance sensor interfaces and precision applications.
The MAX4494ASA operates with a quiescent current of just 20μA per amplifier, which significantly extends battery life in portable devices. Despite its low power consumption, this op-amp does not compromise on speed, delivering a gain-bandwidth product of 1MHz. This balance of low power and good frequency response makes the MAX4494ASA a solid choice for applications such as audio processing, signal conditioning, and active filters.
Maxim Integrated has also ensured that the MAX4494ASA is robust and reliable. It features a temperature range of -40°C to +85°C, making it suitable for use in harsh environments. The device comes in an 8-pin SOIC package, which is compact and easy to integrate into a variety of electronic circuits.
With its low-voltage operation, Rail-to-Rail output, and low power consumption, the MAX4494ASA is an excellent operational amplifier for designers looking to balance performance with power efficiency. Whether it's for consumer electronics, medical devices, or industrial control systems, the MAX4494ASA is a reliable and efficient solution for your analog signal processing needs.
Key Features:
- Single-Supply Voltage: 2.5V to 5.5V
- Rail-to-Rail Output Swing
- Low Input Bias Current
- Low Quiescent Current: 20μA per Amplifier
- Gain-Bandwidth Product: 1MHz
- Operating Temperature Range: -40°C to +85°C
- 8-Pin SOIC Package